Integrated Device Technology 1 to 4 Clock Buffer 551MILFT

Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 551S - Low Skew 1 to 4 Clock Buffer Improved jitter performance, smaller package, 1.8V to 3.3V supply voltage The 551 is a low cost, high-speed single input to four output clock buffer. Part of IDT 's ClockBlocksTM family, this is our lowest cost, small clock buffer. See the 552-02B for monolithic dual version of the 551 in a 20 pin QSOP . IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact IDT for all of your clocking needs.
Datasheet
Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 551S - Low Skew 1 to 4 Clock Buffer Improved jitter performance, smaller package, 1.8V to 3.3V supply voltage The 551 is a low cost, high-speed single input to four output clock buffer. Part of IDT 's ClockBlocksTM family, this is our lowest cost, small clock buffer. See the 552-02B for monolithic dual version of the 551 in a 20 pin QSOP . IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact IDT for all of your clocking needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 to 4 Clock Buffer - 551MILFT - Integrated Device Technology
San Jose, CA, USA
1 to 4 Clock Buffer
551MILFT
1 to 4 Clock Buffer 551MILFT
Alternative Products NOTICE - The following device(s) are recommended alternatives: 551S - Low Skew 1 to 4 Clock Buffer Improved jitter performance, smaller package, 1.8V to 3.3V supply voltage The 551 is a low cost, high-speed single input to four output clock buffer. Part of IDT 's ClockBlocksTM family, this is our lowest cost, small clock buffer. See the 552-02B for monolithic dual version of the 551 in a 20 pin QSOP . IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact IDT for all of your clocking needs.

Alternative Products
NOTICE - The following device(s) are recommended alternatives: 551S - Low Skew 1 to 4 Clock Buffer Improved jitter performance, smaller package, 1.8V to 3.3V supply voltage

The 551 is a low cost, high-speed single input to four output clock buffer. Part of IDT 's ClockBlocksTM family, this is our lowest cost, small clock buffer. See the 552-02B for monolithic dual version of the 551 in a 20 pin QSOP . IDT makes many non- PLL and PLL based low skew output devices as well as Zero Delay Buffers to synchronize clocks. Contact IDT for all of your clocking needs.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 551MILFT
Product Name 1 to 4 Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2415-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1914687 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transceiver; Transmitter
Features RoHS
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 100179DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details