Integrated Device Technology Low Skew 1 to 4 Clock Buffer 524SCMGI8

Description
The 524S is a low skew, single input to four output, LVCMOS clock buffer. The 524S has best in class additive phase Jitter of sub 50 fsec.
Datasheet
Description
The 524S is a low skew, single input to four output, LVCMOS clock buffer. The 524S has best in class additive phase Jitter of sub 50 fsec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew 1 to 4 Clock Buffer - 524SCMGI8 - Integrated Device Technology
San Jose, CA, USA
Low Skew 1 to 4 Clock Buffer
524SCMGI8
Low Skew 1 to 4 Clock Buffer 524SCMGI8
The 524S is a low skew, single input to four output, LVCMOS clock buffer. The 524S has best in class additive phase Jitter of sub 50 fsec.

The 524S is a low skew, single input to four output, LVCMOS clock buffer. The 524S has best in class additive phase Jitter of sub 50 fsec.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 524SCMGI8
Product Name Low Skew 1 to 4 Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4530TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Telecom - SI3215-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details