Integrated Device Technology Low Skew 1 to 4 Clock Buffer 524SCMGI

Description
The 524S is a low skew, single input to four output, LVCMOS clock buffer. The 524S has best in class additive phase Jitter of sub 50 fsec.
Datasheet
Description
The 524S is a low skew, single input to four output, LVCMOS clock buffer. The 524S has best in class additive phase Jitter of sub 50 fsec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew 1 to 4 Clock Buffer - 524SCMGI - Integrated Device Technology
San Jose, CA, USA
Low Skew 1 to 4 Clock Buffer
524SCMGI
Low Skew 1 to 4 Clock Buffer 524SCMGI
The 524S is a low skew, single input to four output, LVCMOS clock buffer. The 524S has best in class additive phase Jitter of sub 50 fsec.

The 524S is a low skew, single input to four output, LVCMOS clock buffer. The 524S has best in class additive phase Jitter of sub 50 fsec.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 524SCMGI
Product Name Low Skew 1 to 4 Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF and mmW Front End Module - SE2442L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details