Integrated Device Technology LOCO PLL Clock Multiplier 512MILFT

Description
The IDT512 is the most cost effective way to generate a high quality, high frequency clock output and a reference clock from a lower frequency crystal or clock input, and is designed to replace crystal oscillators in most electronic systems. Using Phase-Locked-Loop ( PLL ) techniques, the device uses a standard fundamental mode, inexpensive crystal to produce output clocks up to 200 MHz. With a reference output, this chip plus an inexpensive crystal can replace two oscillators.
Datasheet
Description
The IDT512 is the most cost effective way to generate a high quality, high frequency clock output and a reference clock from a lower frequency crystal or clock input, and is designed to replace crystal oscillators in most electronic systems. Using Phase-Locked-Loop ( PLL ) techniques, the device uses a standard fundamental mode, inexpensive crystal to produce output clocks up to 200 MHz. With a reference output, this chip plus an inexpensive crystal can replace two oscillators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCO PLL Clock Multiplier - 512MILFT - Integrated Device Technology
San Jose, CA, USA
LOCO PLL Clock Multiplier
512MILFT
LOCO PLL Clock Multiplier 512MILFT
The IDT512 is the most cost effective way to generate a high quality, high frequency clock output and a reference clock from a lower frequency crystal or clock input, and is designed to replace crystal oscillators in most electronic systems. Using Phase-Locked-Loop ( PLL ) techniques, the device uses a standard fundamental mode, inexpensive crystal to produce output clocks up to 200 MHz. With a reference output, this chip plus an inexpensive crystal can replace two oscillators.

The IDT512 is the most cost effective way to generate a high quality, high frequency clock output and a reference clock from a lower frequency crystal or clock input, and is designed to replace crystal oscillators in most electronic systems. Using Phase-Locked-Loop ( PLL ) techniques, the device uses a standard fundamental mode, inexpensive crystal to produce output clocks up to 200 MHz. With a reference output, this chip plus an inexpensive crystal can replace two oscillators.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 512MILFT
Product Name LOCO PLL Clock Multiplier
Supply Voltage 3.3V; 5V; Other; 3.00-5.50
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 1897707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
SN55LVDS33-SP High-Speed Differential Receiver - 5962-0724801VFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details