Integrated Device Technology Fast CMOS Buffer/Clock Driver 49FCT805ASOGI

Description
The 49FCT805 is a non-inverting buffer/clock driver built using advanced dual metal CMOS technology. Each bank consists of two banks of drivers. Each bank drives five output buffers from a standard TTL compatible input. These devices feature a "heart-beat" monitor for diagnostics and PLL driving. The MON output is identical to all other outputs and complies with the output specifications in this document. The 49FCT805 offers low capacitance inputs and hysteresis. Rail-to-rail output swing improves noise margin and allows easy interface with CMOS inputs.
Datasheet
Description
The 49FCT805 is a non-inverting buffer/clock driver built using advanced dual metal CMOS technology. Each bank consists of two banks of drivers. Each bank drives five output buffers from a standard TTL compatible input. These devices feature a "heart-beat" monitor for diagnostics and PLL driving. The MON output is identical to all other outputs and complies with the output specifications in this document. The 49FCT805 offers low capacitance inputs and hysteresis. Rail-to-rail output swing improves noise margin and allows easy interface with CMOS inputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast CMOS Buffer/Clock Driver - 49FCT805ASOGI - Integrated Device Technology
San Jose, CA, USA
Fast CMOS Buffer/Clock Driver
49FCT805ASOGI
Fast CMOS Buffer/Clock Driver 49FCT805ASOGI
The 49FCT805 is a non-inverting buffer/clock driver built using advanced dual metal CMOS technology. Each bank consists of two banks of drivers. Each bank drives five output buffers from a standard TTL compatible input. These devices feature a "heart-beat" monitor for diagnostics and PLL driving. The MON output is identical to all other outputs and complies with the output specifications in this document. The 49FCT805 offers low capacitance inputs and hysteresis. Rail-to-rail output swing improves noise margin and allows easy interface with CMOS inputs.

The 49FCT805 is a non-inverting buffer/clock driver built using advanced dual metal CMOS technology. Each bank consists of two banks of drivers. Each bank drives five output buffers from a standard TTL compatible input. These devices feature a "heart-beat" monitor for diagnostics and PLL driving. The MON output is identical to all other outputs and complies with the output specifications in this document. The 49FCT805 offers low capacitance inputs and hysteresis. Rail-to-rail output swing improves noise margin and allows easy interface with CMOS inputs.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 49FCT805ASOGI
Product Name Fast CMOS Buffer/Clock Driver
Technology CMOS
Device Type Buffer
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3056-KS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology DSP, Serial
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1906187 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details