Integrated Device Technology 3.3V CMOS Buffer/Clock Driver 49FCT3805QGI

Description
The FCT3805 is a 3.3 volt, non-inverting clock driver built using advanced dual metal CMOS technology. The device consists of two banks of drivers, each with a 1:5 fanout and its own output enable control. The device has a "heartbeat" monitor for diagnostics and PLL driving. The MON output is identical to all other outputs and complies with the output specifications in this document. The FCT3805 offers low capacitance inputs with hysteresis. The FCT3805 is designed for high speed clock distribution where signal quality and skew are critical. The FCT3805 also allows single point-topoint transmission line driving in applications such as address distribution, where one signal must be distributed to multiple recievers with low skew and high signal quality. For more information on using the FCT3805 with two different input frequencies on bank A and B, please see AN -236.
Datasheet
Description
The FCT3805 is a 3.3 volt, non-inverting clock driver built using advanced dual metal CMOS technology. The device consists of two banks of drivers, each with a 1:5 fanout and its own output enable control. The device has a "heartbeat" monitor for diagnostics and PLL driving. The MON output is identical to all other outputs and complies with the output specifications in this document. The FCT3805 offers low capacitance inputs with hysteresis. The FCT3805 is designed for high speed clock distribution where signal quality and skew are critical. The FCT3805 also allows single point-topoint transmission line driving in applications such as address distribution, where one signal must be distributed to multiple recievers with low skew and high signal quality. For more information on using the FCT3805 with two different input frequencies on bank A and B, please see AN -236.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V CMOS Buffer/Clock Driver - 49FCT3805QGI - Integrated Device Technology
San Jose, CA, USA
3.3V CMOS Buffer/Clock Driver
49FCT3805QGI
3.3V CMOS Buffer/Clock Driver 49FCT3805QGI
The FCT3805 is a 3.3 volt, non-inverting clock driver built using advanced dual metal CMOS technology. The device consists of two banks of drivers, each with a 1:5 fanout and its own output enable control. The device has a "heartbeat" monitor for diagnostics and PLL driving. The MON output is identical to all other outputs and complies with the output specifications in this document. The FCT3805 offers low capacitance inputs with hysteresis. The FCT3805 is designed for high speed clock distribution where signal quality and skew are critical. The FCT3805 also allows single point-topoint transmission line driving in applications such as address distribution, where one signal must be distributed to multiple recievers with low skew and high signal quality. For more information on using the FCT3805 with two different input frequencies on bank A and B, please see AN -236.

The FCT3805 is a 3.3 volt, non-inverting clock driver built using advanced dual metal CMOS technology. The device consists of two banks of drivers, each with a 1:5 fanout and its own output enable control. The device has a "heartbeat" monitor for diagnostics and PLL driving. The MON output is identical to all other outputs and complies with the output specifications in this document. The FCT3805 offers low capacitance inputs with hysteresis. The FCT3805 is designed for high speed clock distribution where signal quality and skew are critical. The FCT3805 also allows single point-topoint transmission line driving in applications such as address distribution, where one signal must be distributed to multiple recievers with low skew and high signal quality. For more information on using the FCT3805 with two different input frequencies on bank A and B, please see AN -236.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 49FCT3805QGI
Product Name 3.3V CMOS Buffer/Clock Driver
Technology CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3211-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 1827136P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type VDFN
View Details
SN54AS1034A Hex Drivers - 5962-8873101CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details