Integrated Device Technology 3.3V CMOS Buffer/Clock Driver 49FCT3805BPYGI8

Description
The FCT3805B is a 3.3 volt, non-inverting clock driver built using advanced dual metal CMOS technology. The device consists of two banks of drivers, each with a 1:5 fanout and its own output enable control. The device has a “heartbeat” monitor for diagnostics and PLL driving. The MON output is identical to all other outputs and complies with the output specifications in this document. The FCT3805B offers low capacitance inputs with hysteresis. The FCT3805B is designed for high speed clock distribution where signal quality and skew are critical. The FCT3805B also allows single point-to-point transmission line driving in applications such as address distribution, where one signal must be distributed to multiple recievers with low skew and high signal quality. For more information on using the FCT3805B with two different input frequencies on bank A and B, please see AN -236.
Datasheet
Description
The FCT3805B is a 3.3 volt, non-inverting clock driver built using advanced dual metal CMOS technology. The device consists of two banks of drivers, each with a 1:5 fanout and its own output enable control. The device has a “heartbeat” monitor for diagnostics and PLL driving. The MON output is identical to all other outputs and complies with the output specifications in this document. The FCT3805B offers low capacitance inputs with hysteresis. The FCT3805B is designed for high speed clock distribution where signal quality and skew are critical. The FCT3805B also allows single point-to-point transmission line driving in applications such as address distribution, where one signal must be distributed to multiple recievers with low skew and high signal quality. For more information on using the FCT3805B with two different input frequencies on bank A and B, please see AN -236.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V CMOS Buffer/Clock Driver - 49FCT3805BPYGI8 - Integrated Device Technology
San Jose, CA, USA
3.3V CMOS Buffer/Clock Driver
49FCT3805BPYGI8
3.3V CMOS Buffer/Clock Driver 49FCT3805BPYGI8
The FCT3805B is a 3.3 volt, non-inverting clock driver built using advanced dual metal CMOS technology. The device consists of two banks of drivers, each with a 1:5 fanout and its own output enable control. The device has a “heartbeat” monitor for diagnostics and PLL driving. The MON output is identical to all other outputs and complies with the output specifications in this document. The FCT3805B offers low capacitance inputs with hysteresis. The FCT3805B is designed for high speed clock distribution where signal quality and skew are critical. The FCT3805B also allows single point-to-point transmission line driving in applications such as address distribution, where one signal must be distributed to multiple recievers with low skew and high signal quality. For more information on using the FCT3805B with two different input frequencies on bank A and B, please see AN -236.

The FCT3805B is a 3.3 volt, non-inverting clock driver built using advanced dual metal CMOS technology. The device consists of two banks of drivers, each with a 1:5 fanout and its own output enable control. The device has a “heartbeat” monitor for diagnostics and PLL driving. The MON output is identical to all other outputs and complies with the output specifications in this document. The FCT3805B offers low capacitance inputs with hysteresis. The FCT3805B is designed for high speed clock distribution where signal quality and skew are critical. The FCT3805B also allows single point-to-point transmission line driving in applications such as address distribution, where one signal must be distributed to multiple recievers with low skew and high signal quality. For more information on using the FCT3805B with two different input frequencies on bank A and B, please see AN -236.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 49FCT3805BPYGI8
Product Name 3.3V CMOS Buffer/Clock Driver
Technology CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3202-G-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Cable Transceivers - 1897611 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4911A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers