Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805APYG8 49FCT3805APYG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763758-49FCT3805APYG 8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT3805AHEX; PI49FCT3805DHE; PI49FCT3805AHE; Introduction Date: May 30, 1996 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763758-49FCT3805APYG 8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT3805AHEX; PI49FCT3805DHE; PI49FCT3805AHE; Introduction Date: May 30, 1996 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805APYG8
763758-49FCT3805APYG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805APYG8 763758-49FCT3805APYG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763758-49FCT3805APYG 8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT3805AHEX; PI49FCT3805DHE; PI49FCT3805AHE; Introduction Date: May 30, 1996 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 763758-49FCT3805APYG8
Series: 49FCT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Family Name: 49FCT3805
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PI49FCT3805AHEX; PI49FCT3805DHE; PI49FCT3805AHE;
Introduction Date: May 30, 1996
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 763758-49FCT3805APYG8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805APYG8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Buffers, Drivers - AD9508BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1650 MHz
View Details
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046APWT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
9 suppliers