Programmable 3-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 20-TSSOP -40 to 85
1.8V 3-PLL Clock Synthesizer, 230MHz Max, 7-Out, TSSOP Product overview: CDCEL937PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 230MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, 230MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCEL937PWR can be used for catalog matching and distributor lookup.
"Clock/Frequency Synthesizer IC 230MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
"Clock/Frequency Synthesizer IC 230MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
"Clock/Frequency Synthesizer IC 230MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Video Clock Generator, 230MHz, CMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1028732-CDCEL937PWR
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 230MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC CLK/FREQ SYNTH 20TSSOP
IC 3-PLL VCXO CLK SYNTH 20-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCEL937PWR | 728-CDCEL937PWR | 296-51008-2-ND | CDCEL937PWR | 1028732-CDCEL937PWR | CDCEL937PWR | CDCEL937PWR |
| Product Name | CDCEL937 Programmable 3-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs | 1.8V 230MHz TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL937PWR | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | LVCMOS | LVCMOS | CMOS | CMOS; LVCMOS | 1 | ||
| Package Type | TSSOP | Tape and Reel | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Surface Mount; 20-TSSOP | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | ||||
| Frequency | 230 MHz | 160 MHz | 230 MHz | 230 MHz | 230 MHz |