Texas Instruments CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface CDCV850DGG

Description
2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface - CDCV850DGG - Texas Instruments
Dallas, TX, United States
CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface
CDCV850DGG
CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface CDCV850DGG
2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface 48-TSSOP -40 to 85

2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface 48-TSSOP -40 to 85

Buy Now Datasheet
 - CDCV850DGG - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 850 Series, 10 True Output(s), 0 Inverted Output(s), PDSO48

PLL Based Clock Driver, 850 Series, 10 True Output(s), 0 Inverted Output(s), PDSO48

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-6721-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-6721-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-6721-5-ND
"PLL Clock Driver IC 140MHz 1 48-TFSOP (0.240"", 6.10mm Width)"

"PLL Clock Driver IC 140MHz 1 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV850DGG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCV850DGG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCV850DGG
IC PLL CLOCK DRIVER 48TSSOP

IC PLL CLOCK DRIVER 48TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDCV850DGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCV850DGG
Clock Generators, PLLs, Frequency Synthesizers CDCV850DGG
PLL Clock Driver IC 140MHz 1 48-TFSOP (0.240", 6.10mm Width)

PLL Clock Driver IC 140MHz 1 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCV850DGG CDCV850DGG 296-6721-5-ND CDCV850DGG CDCV850DGG
Product Name CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver; Clock Generator PLL Clock Driver; Clock Generator Clock Driver
Package Type TSSOP SOP; SSOP Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Supply Voltage 2.5 volts 2.3 to 2.7 volts 2.3 to 2.7 volts 2.3 to 2.7 volts
Frequency 140 MHz 140 MHz 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options - CDC582PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers
CDCEL949 Programmable 4-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL949PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046ANSRE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208DWRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
3 suppliers