Integrated Device Technology 3.3V Zero Delay Clock Buffer, Spread Spectrum Compatible 23S09-1HDCGI8

Description
The IDT23S09 is a high-speed phase-lock loop ( PLL ) clock buffer, designed to address high-speed clock distribution applications. The zero delay is achieved by aligning the phase between the incoming clock and the output clock, operable within the range of 10 to 133MHz. The IDT23S09 is a 16-pin version of the IDT23S05 . The IDT23S09accepts one reference input, and drives two banks of four low skew clocks. The -1H version of this device operates up to 133MHz frequency and has higher drive than the -1 device. All parts have on-chip PLLs which lock to an input clock on the REF pin. The PLL feedback is on-chip and is obtained from the CLKOUT pad. In the absence of an input clock, the IDT23S09 enters power down. In this mode, the device will draw less than 12μA for Commercial Temperature range and less than 25μA for Industrialtemperatur e range, and the outputs are tri-stated. The IDT23S09 is characterized for both Industrial and Commercial operation.
Datasheet
Description
The IDT23S09 is a high-speed phase-lock loop ( PLL ) clock buffer, designed to address high-speed clock distribution applications. The zero delay is achieved by aligning the phase between the incoming clock and the output clock, operable within the range of 10 to 133MHz. The IDT23S09 is a 16-pin version of the IDT23S05 . The IDT23S09accepts one reference input, and drives two banks of four low skew clocks. The -1H version of this device operates up to 133MHz frequency and has higher drive than the -1 device. All parts have on-chip PLLs which lock to an input clock on the REF pin. The PLL feedback is on-chip and is obtained from the CLKOUT pad. In the absence of an input clock, the IDT23S09 enters power down. In this mode, the device will draw less than 12μA for Commercial Temperature range and less than 25μA for Industrialtemperatur e range, and the outputs are tri-stated. The IDT23S09 is characterized for both Industrial and Commercial operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Zero Delay Clock Buffer, Spread Spectrum Compatible - 23S09-1HDCGI8 - Integrated Device Technology
San Jose, CA, USA
3.3V Zero Delay Clock Buffer, Spread Spectrum Compatible
23S09-1HDCGI8
3.3V Zero Delay Clock Buffer, Spread Spectrum Compatible 23S09-1HDCGI8
The IDT23S09 is a high-speed phase-lock loop ( PLL ) clock buffer, designed to address high-speed clock distribution applications. The zero delay is achieved by aligning the phase between the incoming clock and the output clock, operable within the range of 10 to 133MHz. The IDT23S09 is a 16-pin version of the IDT23S05 . The IDT23S09accepts one reference input, and drives two banks of four low skew clocks. The -1H version of this device operates up to 133MHz frequency and has higher drive than the -1 device. All parts have on-chip PLLs which lock to an input clock on the REF pin. The PLL feedback is on-chip and is obtained from the CLKOUT pad. In the absence of an input clock, the IDT23S09 enters power down. In this mode, the device will draw less than 12μA for Commercial Temperature range and less than 25μA for Industrialtemperatur e range, and the outputs are tri-stated. The IDT23S09 is characterized for both Industrial and Commercial operation.

The IDT23S09 is a high-speed phase-lock loop ( PLL ) clock buffer, designed to address high-speed clock distribution applications. The zero delay is achieved by aligning the phase between the incoming clock and the output clock, operable within the range of 10 to 133MHz. The IDT23S09 is a 16-pin version of the IDT23S05 . The IDT23S09accepts one reference input, and drives two banks of four low skew clocks. The -1H version of this device operates up to 133MHz frequency and has higher drive than the -1 device. All parts have on-chip PLLs which lock to an input clock on the REF pin. The PLL feedback is on-chip and is obtained from the CLKOUT pad. In the absence of an input clock, the IDT23S09 enters power down. In this mode, the device will draw less than 12μA for Commercial Temperature range and less than 25μA for Industrialtemperature range, and the outputs are tri-stated. The IDT23S09 is characterized for both Industrial and Commercial operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 23S09-1HDCGI8
Product Name 3.3V Zero Delay Clock Buffer, Spread Spectrum Compatible
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3019-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers