23S08-2HDCGI8 -- 3.3V ZERO DELAY CLOCK MULTIPLIER, SPREAD SPECTRUM COMPATIBLE
Integrated Device Technology
3.3V Zero Delay Clock Multiplier, Spread Spectrum Compatible
23S08-2HDCGI8
-
Integrated Device Technology
Datasheet
Datasheet
Suppliers
3.3V Zero Delay Clock Multiplier, Spread Spectrum Compatible
23S08-2HDCGI8
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
23S08-2HDCGI8 |
|
Product Name
|
3.3V Zero Delay Clock Multiplier, Spread Spectrum Compatible |
|
Supply Voltage
|
3.3V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3V
View Details
Device Type
Front End
Package Type
24-UFQFN Exposed Pad
Pins
24 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V, 5V
View Details
5 suppliers