Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
INTEGRATED DEVICE TECHNOLOGY
23S08-1HPGGI8 -- 3.3V ZERO DELAY CLOCK MULTIPLIER, SPREAD SPECTRUM COMPATIBLE
Integrated Device Technology
3.3V Zero Delay Clock Multiplier, Spread Spectrum Compatible
23S08-1HPGGI8
Description
TSSOP 4.4 MM 0.65MM PITCH
Integrated Device Technology
Done
Datasheet
Description
TSSOP 4.4 MM 0.65MM PITCH
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Integrated Device Technology
San Jose, CA, USA
3.3V Zero Delay Clock Multiplier, Spread Spectrum Compatible
23S08-1HPGGI8
3.3V Zero Delay Clock Multiplier, Spread Spectrum Compatible
23S08-1HPGGI8
TSSOP 4.4 MM 0.65MM PITCH
TSSOP 4.4 MM 0.65MM PITCH
Supplier's Site
Datasheet
Technical Specifications
Integrated Device Technology
Product Category
IC Interfaces
Product Number
23S08-1HPGGI8
Product Name
3.3V Zero Delay Clock Multiplier, Spread Spectrum Compatible
Supply Voltage
3.3V
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 38.21 - Timed interface modules - EMR & SSR
382102400060
Specs
Device Type
Sensor Interface
View Details
Allegro MicroSystems Inc.
Sensor and Detector Interfaces
A5358CA-T
Specs
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5
suppliers
Rochester Electronics
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
54ABT245/B2A
Specs
Device Type
Transceiver
Package Type
CQCC20
View Details
2
suppliers
Nexperia B.V.
74AHCU04D,112
Specs
Features
RoHS
Package Type
SO14
View Details