23S08-1HDCGI8 -- 3.3V ZERO DELAY CLOCK MULTIPLIER, SPREAD SPECTRUM COMPATIBLE
Integrated Device Technology
3.3V Zero Delay Clock Multiplier, Spread Spectrum Compatible
23S08-1HDCGI8
-
Integrated Device Technology
Datasheet
Datasheet
Suppliers
3.3V Zero Delay Clock Multiplier, Spread Spectrum Compatible
23S08-1HDCGI8
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
23S08-1HDCGI8 |
|
Product Name
|
3.3V Zero Delay Clock Multiplier, Spread Spectrum Compatible |
|
Supply Voltage
|
3.3V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Device Type
Front End
Package Type
24-WQFN Exposed Pad
Pins
24 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
6 suppliers