23S08-1DCG -- 3.3V ZERO DELAY CLOCK MULTIPLIER, SPREAD SPECTRUM COMPATIBLE
Integrated Device Technology
3.3V Zero Delay Clock Multiplier, Spread Spectrum Compatible
23S08-1DCG
-
Integrated Device Technology
Datasheet
Datasheet
Suppliers
3.3V Zero Delay Clock Multiplier, Spread Spectrum Compatible
23S08-1DCG
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
23S08-1DCG |
|
Product Name
|
3.3V Zero Delay Clock Multiplier, Spread Spectrum Compatible |
|
Supply Voltage
|
3.3V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Package Type
SOP; SSOP; TSSOP; TSSOP20
View Details
Device Type
Front End
Package Type
24-SMD Module
Pins
24 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
5 suppliers