Integrated Device Technology Nine Output 3.3V Clock Buffer 2309NZ-1HPGG

Description
The IDT2309NZ is a low-cost buffer designed to distribute high-speed clocks in mobile PC systems and desktop PC systems with SDRAM support. This part has nine outputs, eight of which can be used to drive two DIMMs or four SO -DIMMs, and the remaining can be used for external feedback to a PLL . The IDT2309NZ operates at 3.3V and outputs can run up to 133.33MHz The IDT2309NZ is designed for low EMI and power optimization. It has multiple VDD and VSS pins for noise optimization and consumes less than 32mA at 66.6MHz, making it ideal for the low power requirements of mobile systems.
Datasheet
Description
The IDT2309NZ is a low-cost buffer designed to distribute high-speed clocks in mobile PC systems and desktop PC systems with SDRAM support. This part has nine outputs, eight of which can be used to drive two DIMMs or four SO -DIMMs, and the remaining can be used for external feedback to a PLL . The IDT2309NZ operates at 3.3V and outputs can run up to 133.33MHz The IDT2309NZ is designed for low EMI and power optimization. It has multiple VDD and VSS pins for noise optimization and consumes less than 32mA at 66.6MHz, making it ideal for the low power requirements of mobile systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nine Output 3.3V Clock Buffer - 2309NZ-1HPGG - Integrated Device Technology
San Jose, CA, USA
Nine Output 3.3V Clock Buffer
2309NZ-1HPGG
Nine Output 3.3V Clock Buffer 2309NZ-1HPGG
The IDT2309NZ is a low-cost buffer designed to distribute high-speed clocks in mobile PC systems and desktop PC systems with SDRAM support. This part has nine outputs, eight of which can be used to drive two DIMMs or four SO -DIMMs, and the remaining can be used for external feedback to a PLL . The IDT2309NZ operates at 3.3V and outputs can run up to 133.33MHz The IDT2309NZ is designed for low EMI and power optimization. It has multiple VDD and VSS pins for noise optimization and consumes less than 32mA at 66.6MHz, making it ideal for the low power requirements of mobile systems.

The IDT2309NZ is a low-cost buffer designed to distribute high-speed clocks in mobile PC systems and desktop PC systems with SDRAM support. This part has nine outputs, eight of which can be used to drive two DIMMs or four SO -DIMMs, and the remaining can be used for external feedback to a PLL . The IDT2309NZ operates at 3.3V and outputs can run up to 133.33MHz The IDT2309NZ is designed for low EMI and power optimization. It has multiple VDD and VSS pins for noise optimization and consumes less than 32mA at 66.6MHz, making it ideal for the low power requirements of mobile systems.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 2309NZ-1HPGG
Product Name Nine Output 3.3V Clock Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3225-KQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
LVDS Interface Ics - 1905985P - RS Components, Ltd.
Specs
Technology LVDS; LVPECL
Features RoHS
# of Rx 1 #
View Details
 - 54F14DM-MLS - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP14
View Details