Integrated Device Technology 3.3V Zero Delay Low Skew Buffer 2309-1DCG8

Description
The 2309 is a low phase noise, high-speed PLL based, low-skew zero delay buffer. Based on ICS ' proprietary low jitter Phase Locked Loop ( PLL ) techniques, the device provides nine low skew outputs at speeds up to 133 MHz at 3.3 V. The outputs can be generated from the PLL (for zero delay), or directly from the input (for testing), and can be set to tri-state mode or to stop at a low level. The PLL feedback is on-chip and is obtained from the CLKOUT pad. The 2309 is available in two different versions. The 2309-1 is the base part. The 2309-1H is a high drive version with faster rise and fall times.
Datasheet
Description
The 2309 is a low phase noise, high-speed PLL based, low-skew zero delay buffer. Based on ICS ' proprietary low jitter Phase Locked Loop ( PLL ) techniques, the device provides nine low skew outputs at speeds up to 133 MHz at 3.3 V. The outputs can be generated from the PLL (for zero delay), or directly from the input (for testing), and can be set to tri-state mode or to stop at a low level. The PLL feedback is on-chip and is obtained from the CLKOUT pad. The 2309 is available in two different versions. The 2309-1 is the base part. The 2309-1H is a high drive version with faster rise and fall times.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Zero Delay Low Skew Buffer - 2309-1DCG8 - Integrated Device Technology
San Jose, CA, USA
3.3V Zero Delay Low Skew Buffer
2309-1DCG8
3.3V Zero Delay Low Skew Buffer 2309-1DCG8
The 2309 is a low phase noise, high-speed PLL based, low-skew zero delay buffer. Based on ICS ' proprietary low jitter Phase Locked Loop ( PLL ) techniques, the device provides nine low skew outputs at speeds up to 133 MHz at 3.3 V. The outputs can be generated from the PLL (for zero delay), or directly from the input (for testing), and can be set to tri-state mode or to stop at a low level. The PLL feedback is on-chip and is obtained from the CLKOUT pad. The 2309 is available in two different versions. The 2309-1 is the base part. The 2309-1H is a high drive version with faster rise and fall times.

The 2309 is a low phase noise, high-speed PLL based, low-skew zero delay buffer. Based on ICS ' proprietary low jitter Phase Locked Loop ( PLL ) techniques, the device provides nine low skew outputs at speeds up to 133 MHz at 3.3 V. The outputs can be generated from the PLL (for zero delay), or directly from the input (for testing), and can be set to tri-state mode or to stop at a low level. The PLL feedback is on-chip and is obtained from the CLKOUT pad. The 2309 is available in two different versions. The 2309-1 is the base part. The 2309-1H is a high drive version with faster rise and fall times.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 2309-1DCG8
Product Name 3.3V Zero Delay Low Skew Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1827158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn3030
View Details