Integrated Device Technology 3.3V Zero Delay Low Skew Buffer 2305M-1LF

Description
The 2305 is a low phase noise, high-speed PLL based, low-skew zero delay buffer. Based on IDT 's proprietary low jitter Phase Locked Loop ( PLL ) techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The outputs can be generated from the PLL (for zero delay), or directly from the input (for testing), and can be set to tri-state mode or to stop at a low level. The PLL feedback is on-chip and is obtained from the CLKOUT pad. The 2305 is available in two different versions. The 2305-1 is the base part. The 2305-1H is a high drive version with faster rise and fall times.
Datasheet
Description
The 2305 is a low phase noise, high-speed PLL based, low-skew zero delay buffer. Based on IDT 's proprietary low jitter Phase Locked Loop ( PLL ) techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The outputs can be generated from the PLL (for zero delay), or directly from the input (for testing), and can be set to tri-state mode or to stop at a low level. The PLL feedback is on-chip and is obtained from the CLKOUT pad. The 2305 is available in two different versions. The 2305-1 is the base part. The 2305-1H is a high drive version with faster rise and fall times.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Zero Delay Low Skew Buffer - 2305M-1LF - Integrated Device Technology
San Jose, CA, USA
3.3V Zero Delay Low Skew Buffer
2305M-1LF
3.3V Zero Delay Low Skew Buffer 2305M-1LF
The 2305 is a low phase noise, high-speed PLL based, low-skew zero delay buffer. Based on IDT 's proprietary low jitter Phase Locked Loop ( PLL ) techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The outputs can be generated from the PLL (for zero delay), or directly from the input (for testing), and can be set to tri-state mode or to stop at a low level. The PLL feedback is on-chip and is obtained from the CLKOUT pad. The 2305 is available in two different versions. The 2305-1 is the base part. The 2305-1H is a high drive version with faster rise and fall times.

The 2305 is a low phase noise, high-speed PLL based, low-skew zero delay buffer. Based on IDT 's proprietary low jitter Phase Locked Loop ( PLL ) techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The outputs can be generated from the PLL (for zero delay), or directly from the input (for testing), and can be set to tri-state mode or to stop at a low level. The PLL feedback is on-chip and is obtained from the CLKOUT pad. The 2305 is available in two different versions. The 2305-1 is the base part. The 2305-1H is a high drive version with faster rise and fall times.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 2305M-1LF
Product Name 3.3V Zero Delay Low Skew Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
RF Front End (LNA + PA) - 2312-QPB9348TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF and mmW Front End Module - RFX2411N - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers