Integrated Device Technology Low Skew PCI / PCI-X Buffer 2304NZGI-1LFT

Description
The 2304NZ -1 is a high-performance, low skew, low jitter PCI / PCI -X clock driver. It is designed to distribute high-speed signals in PCI / PCI -X applications operating at speeds from 0 to 140 MHz. The 2304NZ -1 is characterized for operation from -40°C to +85°C for automotive and industrial applications.
Datasheet
Description
The 2304NZ -1 is a high-performance, low skew, low jitter PCI / PCI -X clock driver. It is designed to distribute high-speed signals in PCI / PCI -X applications operating at speeds from 0 to 140 MHz. The 2304NZ -1 is characterized for operation from -40°C to +85°C for automotive and industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew PCI / PCI-X Buffer - 2304NZGI-1LFT - Integrated Device Technology
San Jose, CA, USA
Low Skew PCI / PCI-X Buffer
2304NZGI-1LFT
Low Skew PCI / PCI-X Buffer 2304NZGI-1LFT
The 2304NZ -1 is a high-performance, low skew, low jitter PCI / PCI -X clock driver. It is designed to distribute high-speed signals in PCI / PCI -X applications operating at speeds from 0 to 140 MHz. The 2304NZ -1 is characterized for operation from -40°C to +85°C for automotive and industrial applications.

The 2304NZ -1 is a high-performance, low skew, low jitter PCI / PCI -X clock driver. It is designed to distribute high-speed signals in PCI / PCI -X applications operating at speeds from 0 to 140 MHz. The 2304NZ -1 is characterized for operation from -40°C to +85°C for automotive and industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 2304NZGI-1LFT
Product Name Low Skew PCI / PCI-X Buffer
Technology PCI
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4550SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - SE5517A-R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details