Integrated Device Technology Low Skew PCI / PCI-X Buffer 2304NZGI-1LF

Description
The 2304NZ -1 is a high-performance, low skew, low jitter PCI / PCI -X clock driver. It is designed to distribute high-speed signals in PCI / PCI -X applications operating at speeds from 0 to 140 MHz. The 2304NZ -1 is characterized for operation from -40°C to +85°C for automotive and industrial applications.
Datasheet
Description
The 2304NZ -1 is a high-performance, low skew, low jitter PCI / PCI -X clock driver. It is designed to distribute high-speed signals in PCI / PCI -X applications operating at speeds from 0 to 140 MHz. The 2304NZ -1 is characterized for operation from -40°C to +85°C for automotive and industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew PCI / PCI-X Buffer - 2304NZGI-1LF - Integrated Device Technology
San Jose, CA, USA
Low Skew PCI / PCI-X Buffer
2304NZGI-1LF
Low Skew PCI / PCI-X Buffer 2304NZGI-1LF
The 2304NZ -1 is a high-performance, low skew, low jitter PCI / PCI -X clock driver. It is designed to distribute high-speed signals in PCI / PCI -X applications operating at speeds from 0 to 140 MHz. The 2304NZ -1 is characterized for operation from -40°C to +85°C for automotive and industrial applications.

The 2304NZ -1 is a high-performance, low skew, low jitter PCI / PCI -X clock driver. It is designed to distribute high-speed signals in PCI / PCI -X applications operating at speeds from 0 to 140 MHz. The 2304NZ -1 is characterized for operation from -40°C to +85°C for automotive and industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 2304NZGI-1LF
Product Name Low Skew PCI / PCI-X Buffer
Technology PCI
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-5044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 702-SI3211-E-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers