The high power pulsed transistor part number IDM265L650 is designed for VHF-Band systems operating at 190-265 . Operating at a pulse width of 1ms with a duty factor of 20%, this dual MOSFET device supplies a minimum of 650 watts of peak pulse power at a fixed input power of 110 watts across the instantaneous operating bandwidth of 190- 265 . All devices are 100% screened for large signal RF parameters in the broadband RF test fixture across the entire specified operating bandwidth with no variable or external tuning.
| Integra Technologies, Inc. | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IDM265L650 |
| Product Name | VDMOS Broadband Transistor |
| Transistor Technology / Material | GaN |