T3LD is a differential pressure leak tester designed for automated production environments, offering high-resolution measurements down to 0.1 Pa and full-scale testing up to 40 bar and in vacuum. It features a 7-inch color TFT LCD touchscreen display, 300 programmable test sequences, and supports digital I/O with 8 programmable inputs and 8 outputs (expandable by 8+8), along with Ethernet, RS232/RS485, USB, and optional Profinet and Profibus interfaces. The unit operates on 24 Vdc or 85-264 Vac and requires dry, oil-free, 5-micron filtered air compliant with ISO8573-1 (1:2:1). It is housed in unpainted anodized aluminum with dimensions of 215 mm × 255 mm × 145 mm and includes a built-in audible alarm, LED indicators, and a resettable test counter. Calibration reports are provided by Tecna, aligned with ISO9001 requirements.
DESCRIPTION
T3LD is an innovative device for leak tests by differential pressure method. By measuring the pressure difference between the product being tested and a reference sample, it is possible to reduce test time and heighten the sensitivity.
PERFORMANCE
The touchscreen interface, with a colour display and the real-time visualization of the tests, makes the programming and the use simple and immediate.
Its high measurement resolution and the test accuracy, in combination with the electronic regulation of the filling pressure, allow to perform not only leak tests but also destructive burst tests, safety valves opening checks, volumetric control, obstruction tests and “in bell” tests on sealed products or by interception method.
CONNECTIVITY
T3LD has digital I/O interfaces to PLC connection, USB host, two serial lines RS485/RS232 for PC, Ethernet interface. The control of external automations, the interface with barcode, QRcode readers and printers make T3L a complete and suitable instrument for the most modern production applications. The software manager dedicated permits to collect and manage data of the tests, to set up the parameters programming and do SPC analysis of tests data.
BENEFITS
| Marposs Corp | |
|---|---|
| Product Category | Leak Testing Equipment |
| Product Number | T3LD |
| Product Name | Leak Tester, Differential Method |
| Leak Test Method | Pressure Differential / Decay |