ABB Measurement & Analytics Isotopic Water Analyzer (Liquid+Vapor) model IWA-45EP

Description
LGR’s Isotopic Water Analyzer (model IWA-45EP) is the world’s most advanced instrument for measurements of both isotopic liquid water (including wines) and water vapor. The IWA-45EP combines the features of LGR’s Liquid Water Isotope Analyzer and Water Vapor Isotope Analyzer (Enhanced Performance model) in a single instrument. For liquid water samples, the IWA-45EP reports measurements at a rate of over 800 injections per day. With the typical operating procedure (6 injections per sample), this measurement rate yields over 130 total samples per day. For continuous measurements of water vapor, the IWA-45EP reports δ17O , δ18O and δ2H and water vapor mole fraction over a range of mole fractions greater than 60000 ppm H2O in air. Changing between operational modes could not be simpler - with only a simple switch, the user can switch from measuring liquid water to measuring water vapor, or vice versa. For measurements of isotopes in wine, please refer to the description in LGR's Wine Isotope Analyzer. The IWA models are part of LGR’s new “Enhanced Performance" series which incorporates proprietary internal thermal control for ultra-stable measurements with negligible drift, unsurpassed precision and highest accuracy. The Analyzer uses LGR’s patented Off-axis ICOS technology, a fourth-generation cavity ringdown spectroscopy (CRDS) technique, which employs an optical cavity to greatly enhance spectral absorption and enable the fastest and highest precision measurements of any laser absorption technique. LGR’s patented technology has many proven advantages over conventional first-generation CRDS techniques. As a result, LGR analyzers are simple to build, inherently robust and easy to operate. As with all LGR analyzers, the IWA models provide users with measured high-resolution absorption spectra for comprehensive performance validation and diagnostics in real time. Similarly, the instrument has an internal computer (Linux OS) that can store data practically indefinitely on an internal hard disk drive and send real time data to a data logger via the digital (RS232) or Ethernet outputs. In addition, the Analyzer includes (at no extra cost) advanced Post-Analysis Software which provides many features that increase user productivity, decrease data processing time, and provide data and system diagnostics. LGR’s acclaimed Post Analysis Software automatically performs many analysis procedures on liquid measurements that were previously done by researchers after the data was collected. Among the capabilities of LGR’s software are to automatically apply calibration standard measurements made during the sample run, to graphically display all results, and to diagnose instrument operation. Moreover, the Post Analysis Software includes LGR’s proprietary Spectral Contamination Identifier (SCI) technology, which detects and quantifies the presence of organic contaminants in water samples based on a detailed analysis of the measured high-resolution absorption spectra that ONLY LGR's systems provide. Finally, all of LGR's isotopic water analyzers (including models reporting δ17O) are fully compatible with "LIMS for Lasers" (http://isotopes.usg s.gov/research/topic s/lims.html). All LGR analyzers may be fully controlled remotely via the Internet. This capability allows users to operate the Analyzer using a web browser anywhere internet access is available. Furthermore, remote access provides the opportunity to obtain and share data and to diagnose the instrument operation without being on site.
Request a Quote
Description
LGR’s Isotopic Water Analyzer (model IWA-45EP) is the world’s most advanced instrument for measurements of both isotopic liquid water (including wines) and water vapor. The IWA-45EP combines the features of LGR’s Liquid Water Isotope Analyzer and Water Vapor Isotope Analyzer (Enhanced Performance model) in a single instrument. For liquid water samples, the IWA-45EP reports measurements at a rate of over 800 injections per day. With the typical operating procedure (6 injections per sample), this measurement rate yields over 130 total samples per day. For continuous measurements of water vapor, the IWA-45EP reports δ17O , δ18O and δ2H and water vapor mole fraction over a range of mole fractions greater than 60000 ppm H2O in air. Changing between operational modes could not be simpler - with only a simple switch, the user can switch from measuring liquid water to measuring water vapor, or vice versa. For measurements of isotopes in wine, please refer to the description in LGR's Wine Isotope Analyzer. The IWA models are part of LGR’s new “Enhanced Performance" series which incorporates proprietary internal thermal control for ultra-stable measurements with negligible drift, unsurpassed precision and highest accuracy. The Analyzer uses LGR’s patented Off-axis ICOS technology, a fourth-generation cavity ringdown spectroscopy (CRDS) technique, which employs an optical cavity to greatly enhance spectral absorption and enable the fastest and highest precision measurements of any laser absorption technique. LGR’s patented technology has many proven advantages over conventional first-generation CRDS techniques. As a result, LGR analyzers are simple to build, inherently robust and easy to operate. As with all LGR analyzers, the IWA models provide users with measured high-resolution absorption spectra for comprehensive performance validation and diagnostics in real time. Similarly, the instrument has an internal computer (Linux OS) that can store data practically indefinitely on an internal hard disk drive and send real time data to a data logger via the digital (RS232) or Ethernet outputs. In addition, the Analyzer includes (at no extra cost) advanced Post-Analysis Software which provides many features that increase user productivity, decrease data processing time, and provide data and system diagnostics. LGR’s acclaimed Post Analysis Software automatically performs many analysis procedures on liquid measurements that were previously done by researchers after the data was collected. Among the capabilities of LGR’s software are to automatically apply calibration standard measurements made during the sample run, to graphically display all results, and to diagnose instrument operation. Moreover, the Post Analysis Software includes LGR’s proprietary Spectral Contamination Identifier (SCI) technology, which detects and quantifies the presence of organic contaminants in water samples based on a detailed analysis of the measured high-resolution absorption spectra that ONLY LGR's systems provide. Finally, all of LGR's isotopic water analyzers (including models reporting δ17O) are fully compatible with "LIMS for Lasers" (http://isotopes.usg s.gov/research/topic s/lims.html). All LGR analyzers may be fully controlled remotely via the Internet. This capability allows users to operate the Analyzer using a web browser anywhere internet access is available. Furthermore, remote access provides the opportunity to obtain and share data and to diagnose the instrument operation without being on site.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isotopic Water Analyzer (Liquid+Vapor) - model IWA-45EP - ABB Measurement & Analytics
Zurich, Switzerland
Isotopic Water Analyzer (Liquid+Vapor)
model IWA-45EP
Isotopic Water Analyzer (Liquid+Vapor) model IWA-45EP
LGR’s Isotopic Water Analyzer (model IWA-45EP) is the world’s most advanced instrument for measurements of both isotopic liquid water (including wines) and water vapor. The IWA-45EP combines the features of LGR’s Liquid Water Isotope Analyzer and Water Vapor Isotope Analyzer (Enhanced Performance model) in a single instrument. For liquid water samples, the IWA-45EP reports measurements at a rate of over 800 injections per day. With the typical operating procedure (6 injections per sample), this measurement rate yields over 130 total samples per day. For continuous measurements of water vapor, the IWA-45EP reports δ17O , δ18O and δ2H and water vapor mole fraction over a range of mole fractions greater than 60000 ppm H2O in air. Changing between operational modes could not be simpler - with only a simple switch, the user can switch from measuring liquid water to measuring water vapor, or vice versa. For measurements of isotopes in wine, please refer to the description in LGR's Wine Isotope Analyzer. The IWA models are part of LGR’s new “Enhanced Performance" series which incorporates proprietary internal thermal control for ultra-stable measurements with negligible drift, unsurpassed precision and highest accuracy. The Analyzer uses LGR’s patented Off-axis ICOS technology, a fourth-generation cavity ringdown spectroscopy (CRDS) technique, which employs an optical cavity to greatly enhance spectral absorption and enable the fastest and highest precision measurements of any laser absorption technique. LGR’s patented technology has many proven advantages over conventional first-generation CRDS techniques. As a result, LGR analyzers are simple to build, inherently robust and easy to operate. As with all LGR analyzers, the IWA models provide users with measured high-resolution absorption spectra for comprehensive performance validation and diagnostics in real time. Similarly, the instrument has an internal computer (Linux OS) that can store data practically indefinitely on an internal hard disk drive and send real time data to a data logger via the digital (RS232) or Ethernet outputs. In addition, the Analyzer includes (at no extra cost) advanced Post-Analysis Software which provides many features that increase user productivity, decrease data processing time, and provide data and system diagnostics. LGR’s acclaimed Post Analysis Software automatically performs many analysis procedures on liquid measurements that were previously done by researchers after the data was collected. Among the capabilities of LGR’s software are to automatically apply calibration standard measurements made during the sample run, to graphically display all results, and to diagnose instrument operation. Moreover, the Post Analysis Software includes LGR’s proprietary Spectral Contamination Identifier (SCI) technology, which detects and quantifies the presence of organic contaminants in water samples based on a detailed analysis of the measured high-resolution absorption spectra that ONLY LGR's systems provide. Finally, all of LGR's isotopic water analyzers (including models reporting δ17O) are fully compatible with "LIMS for Lasers" (http://isotopes.usg s.gov/research/topic s/lims.html). All LGR analyzers may be fully controlled remotely via the Internet. This capability allows users to operate the Analyzer using a web browser anywhere internet access is available. Furthermore, remote access provides the opportunity to obtain and share data and to diagnose the instrument operation without being on site.

LGR’s Isotopic Water Analyzer (model IWA-45EP) is the world’s most advanced instrument for measurements of both isotopic liquid water (including wines) and water vapor. The IWA-45EP combines the features of LGR’s Liquid Water Isotope Analyzer and Water Vapor Isotope Analyzer (Enhanced Performance model) in a single instrument. For liquid water samples, the IWA-45EP reports measurements at a rate of over 800 injections per day. With the typical operating procedure (6 injections per sample), this measurement rate yields over 130 total samples per day. For continuous measurements of water vapor, the IWA-45EP reports δ17O , δ18O and δ2H and water vapor mole fraction over a range of mole fractions greater than 60000 ppm H2O in air. Changing between operational modes could not be simpler - with only a simple switch, the user can switch from measuring liquid water to measuring water vapor, or vice versa.

For measurements of isotopes in wine, please refer to the description in LGR's Wine Isotope Analyzer.

The IWA models are part of LGR’s new “Enhanced Performance" series which incorporates proprietary internal thermal control for ultra-stable measurements with negligible drift, unsurpassed precision and highest accuracy.

The Analyzer uses LGR’s patented Off-axis ICOS technology, a fourth-generation cavity ringdown spectroscopy (CRDS) technique, which employs an optical cavity to greatly enhance spectral absorption and enable the fastest and highest precision measurements of any laser absorption technique. LGR’s patented technology has many proven advantages over conventional first-generation CRDS techniques. As a result, LGR analyzers are simple to build, inherently robust and easy to operate. As with all LGR analyzers, the IWA models provide users with measured high-resolution absorption spectra for comprehensive performance validation and diagnostics in real time. Similarly, the instrument has an internal computer (Linux OS) that can store data practically indefinitely on an internal hard disk drive and send real time data to a data logger via the digital (RS232) or Ethernet outputs. In addition, the Analyzer includes (at no extra cost) advanced Post-Analysis Software which provides many features that increase user productivity, decrease data processing time, and provide data and system diagnostics.

LGR’s acclaimed Post Analysis Software automatically performs many analysis procedures on liquid measurements that were previously done by researchers after the data was collected. Among the capabilities of LGR’s software are to automatically apply calibration standard measurements made during the sample run, to graphically display all results, and to diagnose instrument operation. Moreover, the Post Analysis Software includes LGR’s proprietary Spectral Contamination Identifier (SCI) technology, which detects and quantifies the presence of organic contaminants in water samples based on a detailed analysis of the measured high-resolution absorption spectra that ONLY LGR's systems provide. Finally, all of LGR's isotopic water analyzers (including models reporting δ17O) are fully compatible with "LIMS for Lasers" (http://isotopes.usgs.gov/research/topics/lims.html).

All LGR analyzers may be fully controlled remotely via the Internet. This capability allows users to operate the Analyzer using a web browser anywhere internet access is available. Furthermore, remote access provides the opportunity to obtain and share data and to diagnose the instrument operation without being on site.

Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Gas Instruments
Product Number model IWA-45EP
Product Name Isotopic Water Analyzer (Liquid+Vapor)
Application Continuous Emissions Monitoring; Process Gas
Unlock Full Specs
to access all available technical data

Similar Products

Water-Vapor Isotope Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Water Vapor; (60,000 ppm H2O in air); (Measurments δ17O, δ18O and δ2H in ambient water vapor)
Instrument Type Analyzer
View Details
Zirconia Oxygen Analyzer - AZ100 Series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type %Volume
Application Ambient Air Monitoring; Process Gas
Gas Types (0); O2; (0 to 25%)
View Details
Carbon Monoxide Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types CO; Water Vapor
View Details
Industrial wallmount analyzer - LGR-ICOS™ GLA531 Series - ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Process Gas
Gas Types Toxic; NH3; CO2; CO; Hydrocarbons; HCl; HF; H2S; Methane (CH4) / Natural Gas; O2; Water Vapor; (C2H2)
View Details