EXAIR Digital Flowmeter

Description
Monitor compressed air usage and waste! What Is The Digital Flowmeter? EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in compressed air waste – helping to identify costly leaks or inefficient air products. Many companies install the Digital Flowmeter on each major leg of their air distribution system to constantly monitor and reduce compressed air usage. Why The Digital Flowmeter? The Digital Flowmeter has an LED display that directly indicates the SCFM of airflow through that pipe (other flow meters require the reading to be multiplied by a specific conversion factor to be accurate). Two models are available for use on Schedule 40 iron pipe – one designed for 1" Schedule 40 iron pipe and the other for 2". Other sizes are available on special order. Each Digital Flowmeter is calibrated for the specific pipe size it is mounted to. The Digital Flowmeter is designed for permanent mounting to the pipe. It requires the user to drill two 3/16" diameter holes through the pipe using the included drill bit and locating fixture. The two flow sensing probes of the flowmeter are inserted in these holes. The unit seals to the pipe once the two clamps are tightened. No cutting, welding, adjustments or calibration are ever required. Advantages Easy to install No moving parts Sensitive at low flows No calibration or setup required Includes necessary components for installation Two models for use on 1" and 2" Schedule 40 iron pipe
Request a Quote
Description
Monitor compressed air usage and waste! What Is The Digital Flowmeter? EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in compressed air waste – helping to identify costly leaks or inefficient air products. Many companies install the Digital Flowmeter on each major leg of their air distribution system to constantly monitor and reduce compressed air usage. Why The Digital Flowmeter? The Digital Flowmeter has an LED display that directly indicates the SCFM of airflow through that pipe (other flow meters require the reading to be multiplied by a specific conversion factor to be accurate). Two models are available for use on Schedule 40 iron pipe – one designed for 1" Schedule 40 iron pipe and the other for 2". Other sizes are available on special order. Each Digital Flowmeter is calibrated for the specific pipe size it is mounted to. The Digital Flowmeter is designed for permanent mounting to the pipe. It requires the user to drill two 3/16" diameter holes through the pipe using the included drill bit and locating fixture. The two flow sensing probes of the flowmeter are inserted in these holes. The unit seals to the pipe once the two clamps are tightened. No cutting, welding, adjustments or calibration are ever required. Advantages Easy to install No moving parts Sensitive at low flows No calibration or setup required Includes necessary components for installation Two models for use on 1" and 2" Schedule 40 iron pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Flowmeter -  - EXAIR
Cincinnati, OH, United States
Digital Flowmeter
Digital Flowmeter
Monitor compressed air usage and waste! What Is The Digital Flowmeter? EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in compressed air waste – helping to identify costly leaks or inefficient air products. Many companies install the Digital Flowmeter on each major leg of their air distribution system to constantly monitor and reduce compressed air usage. Why The Digital Flowmeter? The Digital Flowmeter has an LED display that directly indicates the SCFM of airflow through that pipe (other flow meters require the reading to be multiplied by a specific conversion factor to be accurate). Two models are available for use on Schedule 40 iron pipe – one designed for 1" Schedule 40 iron pipe and the other for 2". Other sizes are available on special order. Each Digital Flowmeter is calibrated for the specific pipe size it is mounted to. The Digital Flowmeter is designed for permanent mounting to the pipe. It requires the user to drill two 3/16" diameter holes through the pipe using the included drill bit and locating fixture. The two flow sensing probes of the flowmeter are inserted in these holes. The unit seals to the pipe once the two clamps are tightened. No cutting, welding, adjustments or calibration are ever required. Advantages Easy to install No moving parts Sensitive at low flows No calibration or setup required Includes necessary components for installation Two models for use on 1" and 2" Schedule 40 iron pipe

Monitor compressed air usage and waste!

What Is The Digital Flowmeter?
EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in compressed air waste – helping to identify costly leaks or inefficient air products. Many companies install the Digital Flowmeter on each major leg of their air distribution system to constantly monitor and reduce compressed air usage.

Why The Digital Flowmeter?
The Digital Flowmeter has an LED display that directly indicates the SCFM of airflow through that pipe (other flow meters require the reading to be multiplied by a specific conversion factor to be accurate). Two models are available for use on Schedule 40 iron pipe – one designed for 1" Schedule 40 iron pipe and the other for 2". Other sizes are available on special order. Each Digital Flowmeter is calibrated for the specific pipe size it is mounted to.

The Digital Flowmeter is designed for permanent mounting to the pipe. It requires the user to drill two 3/16" diameter holes through the pipe using the included drill bit and locating fixture. The two flow sensing probes of the flowmeter are inserted in these holes. The unit seals to the pipe once the two clamps are tightened. No cutting, welding, adjustments or calibration are ever required.

Advantages

  • Easy to install
  • No moving parts
  • Sensitive at low flows
  • No calibration or setup required
  • Includes necessary components for installation
  • Two models for use on 1" and 2" Schedule 40 iron pipe
Supplier's Site

Technical Specifications

  EXAIR
Product Category Air Flow Sensors
Product Name Digital Flowmeter
Instrument Style Insertion Probe Type
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensing Digital Flowmeter™ with Data Logger -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent (optional feature)
Measurement Type Air Volumetric Flow; Air Pressure Differential
View Details
Hot Tap Digital Flowmeter -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Volumetric Flow
View Details
Pressure Sensing Digital Flowmeter™ -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent (optional feature)
Measurement Type Air Volumetric Flow; Air Pressure Differential
View Details