InspectorTools 36" Elite Eagle Stainless Steel Flexible Borescope PVSL300E

Description
Provision proudly presents the Elite "Eagle". While all ProVision products are made with the optimum in quality, the "Eagle" features engineering only found on scopes that are three times its cost. Powered by two high output diodes set in a machined aluminum tip, the "Eagle" also has a stainless steel armored shaft for better abrasion resistance, a molded impact resistant textured boot, and a soft light sealing eye cup to make this scope the ultimate in inspection tools! Powered by two powerful lithium "AA" commercial grade batteries, the "Eagle" is the Ultimate "See-It, Fix-It"Features Refined, Improved resolution Stainless Steel armored Shaft Custom Molded Foam Boot Rubber Eye Cup High Output Diode Light Source Rugged Machined Aluminum Lens/Light Tip Length - 36 inches Obedient shaft One year warranty PVH36V-2 "AA" Lithium Batteries {High Output- not included}
Description
Provision proudly presents the Elite "Eagle". While all ProVision products are made with the optimum in quality, the "Eagle" features engineering only found on scopes that are three times its cost. Powered by two high output diodes set in a machined aluminum tip, the "Eagle" also has a stainless steel armored shaft for better abrasion resistance, a molded impact resistant textured boot, and a soft light sealing eye cup to make this scope the ultimate in inspection tools! Powered by two powerful lithium "AA" commercial grade batteries, the "Eagle" is the Ultimate "See-It, Fix-It"Features Refined, Improved resolution Stainless Steel armored Shaft Custom Molded Foam Boot Rubber Eye Cup High Output Diode Light Source Rugged Machined Aluminum Lens/Light Tip Length - 36 inches Obedient shaft One year warranty PVH36V-2 "AA" Lithium Batteries {High Output- not included}

Suppliers

Company
Product
Description
Supplier Links
36
Ventura, CA, USA
36" Elite Eagle Stainless Steel Flexible Borescope
PVSL300E
36" Elite Eagle Stainless Steel Flexible Borescope PVSL300E
Provision proudly presents the Elite "Eagle". While all ProVision products are made with the optimum in quality, the "Eagle" features engineering only found on scopes that are three times its cost. Powered by two high output diodes set in a machined aluminum tip, the "Eagle" also has a stainless steel armored shaft for better abrasion resistance, a molded impact resistant textured boot, and a soft light sealing eye cup to make this scope the ultimate in inspection tools! Powered by two powerful lithium "AA" commercial grade batteries, the "Eagle" is the Ultimate "See-It, Fix-It"Features Refined, Improved resolution Stainless Steel armored Shaft Custom Molded Foam Boot Rubber Eye Cup High Output Diode Light Source Rugged Machined Aluminum Lens/Light Tip Length - 36 inches Obedient shaft One year warranty PVH36V-2 "AA" Lithium Batteries {High Output- not included}

Provision proudly presents the Elite "Eagle". While all ProVision products are made with the optimum in quality, the "Eagle" features engineering only found on scopes that are three times its cost.
Powered by two high output diodes set in a machined aluminum tip, the "Eagle" also has a stainless steel armored shaft for better abrasion resistance, a molded impact resistant textured boot, and a soft light sealing eye cup to make this scope the ultimate in inspection tools! Powered by two powerful lithium "AA" commercial grade batteries, the "Eagle" is the Ultimate "See-It, Fix-It"Features

  • Refined, Improved resolution
  • Stainless Steel armored Shaft
  • Custom Molded Foam Boot
  • Rubber Eye Cup
  • High Output Diode Light Source
  • Rugged Machined Aluminum Lens/Light Tip
  • Length - 36 inches
  • Obedient shaft
  • One year warranty
  • PVH36V-2 "AA" Lithium Batteries {High Output- not included}
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Borescopes
Product Number PVSL300E
Product Name 36" Elite Eagle Stainless Steel Flexible Borescope
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Flexibility Rigid
Diameter 61 mm (2.4 inch)
Working Length 0.3050 to 0.9140 m (0.3336 to 0.9996 yd)
View Details
Borescope with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 23 mm (0.9055 inch)
View Details
Video Boroscope - BS-150 - REED-Direct
Specs
Flexibility Flexible
Diameter 17 mm (0.6693 inch)
Working Length 1 m (1.09 yd)
View Details