InspectorTools Hygromaster Floor Kit PR7705

Description
Standard Equipment Includes: Hygromaster Hygrostick sensor (PR4750) Extension lead (BLD5802) Pack of 20 Humidity Sleeves (43mm length x 16mm dia.) PR4902 for sub-surface humidity test procedures One year parts and labor warranty Versatile hygrometer that measures humidity, air temperature and dewpoint The Protimeter HygroMaster is an easy to use hygrometer with built in data logging capability. The HygroMaster is a hand-held instrument for taking spot measurements and for logging humidity and temperature values. Quick measurements of relative humidity, dew point, mixing ratio (grains per pound/parts per million by weight) and ambient temperature are shown on a split display at the touch of a button. Surface temperature measurements can also be measured with an optional surface temperature sensor, making this instrument especially suitable for condensation risk assessment and diagnosis. Product Description There are many applications where moisture and temperature trend analysis is required to gain a full understanding of a situation. The HygroMaster has a data-logging mode to meet this requirement. The user sets the instrument to record measurements as required and leaves it in place for the required period of time. The memory contents are then downloaded to a PC using optional software where the logged measurements are displayed in tabular and graphical form. Two types of humidity probes are offered for use with the HygroMaster, the Hygrostick (PRPOL750) and the HumiStick(PRPOL7750- 2). The HygroStick in optimized for measuring humidity in the 30-100% rh range and may be used with Protimeter humidity sleeves that are used when measuring the equilibrium relative humidity of solid walls and floors. The HumiStick is a fast responding sensor with a range of 1-100% rh making it more suitable for general air quality applications, including outputs from dehumidifiers and HVAC systems. Features All readings are displayed on a large LCD display The embeddable Hygrosticks can also be used to measure the ERH value of walls and floors May be used with an optional surface temperature sensor (PR4701) when investigating dewpoint or condensation conditions Available with HygroStick or HumiStick and optional data cable and software kit
Description
Standard Equipment Includes: Hygromaster Hygrostick sensor (PR4750) Extension lead (BLD5802) Pack of 20 Humidity Sleeves (43mm length x 16mm dia.) PR4902 for sub-surface humidity test procedures One year parts and labor warranty Versatile hygrometer that measures humidity, air temperature and dewpoint The Protimeter HygroMaster is an easy to use hygrometer with built in data logging capability. The HygroMaster is a hand-held instrument for taking spot measurements and for logging humidity and temperature values. Quick measurements of relative humidity, dew point, mixing ratio (grains per pound/parts per million by weight) and ambient temperature are shown on a split display at the touch of a button. Surface temperature measurements can also be measured with an optional surface temperature sensor, making this instrument especially suitable for condensation risk assessment and diagnosis. Product Description There are many applications where moisture and temperature trend analysis is required to gain a full understanding of a situation. The HygroMaster has a data-logging mode to meet this requirement. The user sets the instrument to record measurements as required and leaves it in place for the required period of time. The memory contents are then downloaded to a PC using optional software where the logged measurements are displayed in tabular and graphical form. Two types of humidity probes are offered for use with the HygroMaster, the Hygrostick (PRPOL750) and the HumiStick(PRPOL7750- 2). The HygroStick in optimized for measuring humidity in the 30-100% rh range and may be used with Protimeter humidity sleeves that are used when measuring the equilibrium relative humidity of solid walls and floors. The HumiStick is a fast responding sensor with a range of 1-100% rh making it more suitable for general air quality applications, including outputs from dehumidifiers and HVAC systems. Features All readings are displayed on a large LCD display The embeddable Hygrosticks can also be used to measure the ERH value of walls and floors May be used with an optional surface temperature sensor (PR4701) when investigating dewpoint or condensation conditions Available with HygroStick or HumiStick and optional data cable and software kit

Suppliers

Company
Product
Description
Supplier Links
Hygromaster Floor Kit - PR7705 - InspectorTools
Ventura, CA, USA
Hygromaster Floor Kit
PR7705
Hygromaster Floor Kit PR7705
Standard Equipment Includes: Hygromaster Hygrostick sensor (PR4750) Extension lead (BLD5802) Pack of 20 Humidity Sleeves (43mm length x 16mm dia.) PR4902 for sub-surface humidity test procedures One year parts and labor warranty Versatile hygrometer that measures humidity, air temperature and dewpoint The Protimeter HygroMaster is an easy to use hygrometer with built in data logging capability. The HygroMaster is a hand-held instrument for taking spot measurements and for logging humidity and temperature values. Quick measurements of relative humidity, dew point, mixing ratio (grains per pound/parts per million by weight) and ambient temperature are shown on a split display at the touch of a button. Surface temperature measurements can also be measured with an optional surface temperature sensor, making this instrument especially suitable for condensation risk assessment and diagnosis. Product Description There are many applications where moisture and temperature trend analysis is required to gain a full understanding of a situation. The HygroMaster has a data-logging mode to meet this requirement. The user sets the instrument to record measurements as required and leaves it in place for the required period of time. The memory contents are then downloaded to a PC using optional software where the logged measurements are displayed in tabular and graphical form. Two types of humidity probes are offered for use with the HygroMaster, the Hygrostick (PRPOL750) and the HumiStick(PRPOL7750- 2). The HygroStick in optimized for measuring humidity in the 30-100% rh range and may be used with Protimeter humidity sleeves that are used when measuring the equilibrium relative humidity of solid walls and floors. The HumiStick is a fast responding sensor with a range of 1-100% rh making it more suitable for general air quality applications, including outputs from dehumidifiers and HVAC systems. Features All readings are displayed on a large LCD display The embeddable Hygrosticks can also be used to measure the ERH value of walls and floors May be used with an optional surface temperature sensor (PR4701) when investigating dewpoint or condensation conditions Available with HygroStick or HumiStick and optional data cable and software kit

Standard Equipment Includes:

  • Hygromaster
  • Hygrostick sensor (PR4750)
  • Extension lead (BLD5802)
  • Pack of 20 Humidity Sleeves (43mm length x 16mm dia.)
  • PR4902 for sub-surface humidity test procedures
  • One year parts and labor warranty

Versatile hygrometer that measures humidity, air temperature and dewpoint
The Protimeter HygroMaster is an easy to use hygrometer with built in data logging capability. The HygroMaster is a hand-held instrument for taking spot measurements and for logging humidity and temperature values. Quick measurements of relative humidity, dew point, mixing ratio (grains per pound/parts per million by weight) and ambient temperature are shown on a split display at the touch of a button. Surface temperature measurements can also be measured with an optional surface temperature sensor, making this instrument especially suitable for condensation risk assessment and diagnosis.
Product Description
There are many applications where moisture and temperature trend analysis is required to gain a full understanding of a situation. The HygroMaster has a data-logging mode to meet this requirement. The user sets the instrument to record measurements as required and leaves it in place for the required period of time. The memory contents are then downloaded to a PC using optional software where the logged measurements are displayed in tabular and graphical form.
Two types of humidity probes are offered for use with the HygroMaster, the Hygrostick (PRPOL750) and the HumiStick(PRPOL7750-2). The HygroStick in optimized for measuring humidity in the 30-100% rh range and may be used with Protimeter humidity sleeves that are used when measuring the equilibrium relative humidity of solid walls and floors. The HumiStick is a fast responding sensor with a range of 1-100% rh making it more suitable for general air quality applications, including outputs from dehumidifiers and HVAC systems.
Features

  • All readings are displayed on a large LCD display
  • The embeddable Hygrosticks can also be used to measure the ERH value of walls and floors
  • May be used with an optional surface temperature sensor (PR4701) when investigating dewpoint or condensation conditions
  • Available with HygroStick or HumiStick and optional data cable and software kit
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number PR7705
Product Name Hygromaster Floor Kit
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 40 to 90 %
View Details
Relative Humidity Meter - PCE-EM 888 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Operating Temp 32 to 122 F (0 to 50 C)
View Details
Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Transmitter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details