InspectorTools HygroMaster w/QuickStick PR7701

Description
Standard Equipment Includes: Meter w/HumiStick sensor (PRPOL8750) Measurement range 0 - 100% rh Pouch and instructions One year parts and labor warranty Versatile hygrometer that measures humidity, air temperature and dewpoint The Protimeter HygroMaster is an easy to use hygrometer with built in data logging capability. The HygroMaster is a hand-held instrument for taking spot measurements and for logging humidity and temperature values. Quick measurements of relative humidity, dew point, mixing ratio (grains per pound/parts per million by weight) and ambient temperature are shown on a split display at the touch of a button. Surface temperature measurements can also be measured with an optional surface temperature sensor, making this instrument especially suitable for condensation risk assessment and diagnosis. Product Description There are many applications where moisture and temperature trend analysis is required to gain a full understanding of a situation. The HygroMaster has a data-logging mode to meet this requirement. The user sets the instrument to record measurements as required and leaves it in place for the required period of time. The memory contents are then downloaded to a PC using optional software where the logged measurements are displayed in tabular and graphical form. Two types of humidity probes are offered for use with the HygroMaster, the Hygrostick (PRPOL750) and the QuickStick(PRPOL8750 ). The HygroStick in optimized for measuring humidity in the 30-100% rh range and may be used with Protimeter humidity sleeves that are used when measuring the equilibrium relative humidity of solid walls and floors. The QuickStick is a fast responding sensor with a range of 1-100% rh making it more suitable for general air quality applications, including outputs from dehumidifiers and HVAC systems.
Description
Standard Equipment Includes: Meter w/HumiStick sensor (PRPOL8750) Measurement range 0 - 100% rh Pouch and instructions One year parts and labor warranty Versatile hygrometer that measures humidity, air temperature and dewpoint The Protimeter HygroMaster is an easy to use hygrometer with built in data logging capability. The HygroMaster is a hand-held instrument for taking spot measurements and for logging humidity and temperature values. Quick measurements of relative humidity, dew point, mixing ratio (grains per pound/parts per million by weight) and ambient temperature are shown on a split display at the touch of a button. Surface temperature measurements can also be measured with an optional surface temperature sensor, making this instrument especially suitable for condensation risk assessment and diagnosis. Product Description There are many applications where moisture and temperature trend analysis is required to gain a full understanding of a situation. The HygroMaster has a data-logging mode to meet this requirement. The user sets the instrument to record measurements as required and leaves it in place for the required period of time. The memory contents are then downloaded to a PC using optional software where the logged measurements are displayed in tabular and graphical form. Two types of humidity probes are offered for use with the HygroMaster, the Hygrostick (PRPOL750) and the QuickStick(PRPOL8750 ). The HygroStick in optimized for measuring humidity in the 30-100% rh range and may be used with Protimeter humidity sleeves that are used when measuring the equilibrium relative humidity of solid walls and floors. The QuickStick is a fast responding sensor with a range of 1-100% rh making it more suitable for general air quality applications, including outputs from dehumidifiers and HVAC systems.

Suppliers

Company
Product
Description
Supplier Links
HygroMaster w/QuickStick - PR7701 - InspectorTools
Ventura, CA, USA
HygroMaster w/QuickStick
PR7701
HygroMaster w/QuickStick PR7701
Standard Equipment Includes: Meter w/HumiStick sensor (PRPOL8750) Measurement range 0 - 100% rh Pouch and instructions One year parts and labor warranty Versatile hygrometer that measures humidity, air temperature and dewpoint The Protimeter HygroMaster is an easy to use hygrometer with built in data logging capability. The HygroMaster is a hand-held instrument for taking spot measurements and for logging humidity and temperature values. Quick measurements of relative humidity, dew point, mixing ratio (grains per pound/parts per million by weight) and ambient temperature are shown on a split display at the touch of a button. Surface temperature measurements can also be measured with an optional surface temperature sensor, making this instrument especially suitable for condensation risk assessment and diagnosis. Product Description There are many applications where moisture and temperature trend analysis is required to gain a full understanding of a situation. The HygroMaster has a data-logging mode to meet this requirement. The user sets the instrument to record measurements as required and leaves it in place for the required period of time. The memory contents are then downloaded to a PC using optional software where the logged measurements are displayed in tabular and graphical form. Two types of humidity probes are offered for use with the HygroMaster, the Hygrostick (PRPOL750) and the QuickStick(PRPOL8750 ). The HygroStick in optimized for measuring humidity in the 30-100% rh range and may be used with Protimeter humidity sleeves that are used when measuring the equilibrium relative humidity of solid walls and floors. The QuickStick is a fast responding sensor with a range of 1-100% rh making it more suitable for general air quality applications, including outputs from dehumidifiers and HVAC systems.

Standard Equipment Includes:

  • Meter w/HumiStick sensor (PRPOL8750)
  • Measurement range 0 - 100% rh
  • Pouch and instructions
  • One year parts and labor warranty

Versatile hygrometer that measures humidity, air temperature and dewpoint
The Protimeter HygroMaster is an easy to use hygrometer with built in data logging capability. The HygroMaster is a hand-held instrument for taking spot measurements and for logging humidity and temperature values. Quick measurements of relative humidity, dew point, mixing ratio (grains per pound/parts per million by weight) and ambient temperature are shown on a split display at the touch of a button. Surface temperature measurements can also be measured with an optional surface temperature sensor, making this instrument especially suitable for condensation risk assessment and diagnosis.
Product Description
There are many applications where moisture and temperature trend analysis is required to gain a full understanding of a situation. The HygroMaster has a data-logging mode to meet this requirement. The user sets the instrument to record measurements as required and leaves it in place for the required period of time. The memory contents are then downloaded to a PC using optional software where the logged measurements are displayed in tabular and graphical form.
Two types of humidity probes are offered for use with the HygroMaster, the Hygrostick (PRPOL750) and the QuickStick(PRPOL8750). The HygroStick in optimized for measuring humidity in the 30-100% rh range and may be used with Protimeter humidity sleeves that are used when measuring the equilibrium relative humidity of solid walls and floors. The QuickStick is a fast responding sensor with a range of 1-100% rh making it more suitable for general air quality applications, including outputs from dehumidifiers and HVAC systems.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number PR7701
Product Name HygroMaster w/QuickStick
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
Relative Humidity Range 50 to 90 %
View Details
Hygrometers - 1558900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Digital hygrometer
View Details
Wall-mount, Weatherproof Dewpoint Hygrometer - Superdew 3 WP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details