InspectorTools Met One GT-521 Particle Counter ME521

Description
The Model GT-521 Hand-Held Optical Particle Counter with built-in temperature/relative humidity probe. The GT-521 is a full-feature laser particle counter, sized right for your hand, priced right for your budget. With user-programmable sizes, the GT-521 meets the flexibility requirements of your application. Whether you are verifying a clean room, tracking down a source of contamination, or insecting a work area, the GT-521 is the most convenient, easy-to-use option available. A Remarkably Flexible, Reliable, Quality Driven Instrument Storing or transmitting your results for reporting, for your quality records, or for further analysis or integration into your primary facility monitoring system (FMS) is included in the GT-521’s operation. Either by using a network, printer, or GT software, data is easily accessed. Select Your Size Range, in 0.1 µm increments: The GT-521 has unique particle size discriminators that may be selected anywhere from 0.3 µm to 5.0 µm in 0.1 µm increments! Possible Applications Include: Clean Room Monitoring Workplace Surveys Filter Testing Ventilation Inspections Facility Monitoring Process Measurement Fast Reporting Simple, Powerful, Menu Driven Complete control of the GT-521 is possible through a few menus-no more illogical commands to understand. Simple commands enable the user to quickly set particle size selection, sample time, alarm settings and more. Advanced Data Reporting and Options On-line printing is provided using the serial communication port. The user may print stored data or print records as they occur. Supplied software allows remote operation with simulation of all standard settings. Software creates data files for viewing or export to EXCEL and other spread sheets.
Description
The Model GT-521 Hand-Held Optical Particle Counter with built-in temperature/relative humidity probe. The GT-521 is a full-feature laser particle counter, sized right for your hand, priced right for your budget. With user-programmable sizes, the GT-521 meets the flexibility requirements of your application. Whether you are verifying a clean room, tracking down a source of contamination, or insecting a work area, the GT-521 is the most convenient, easy-to-use option available. A Remarkably Flexible, Reliable, Quality Driven Instrument Storing or transmitting your results for reporting, for your quality records, or for further analysis or integration into your primary facility monitoring system (FMS) is included in the GT-521’s operation. Either by using a network, printer, or GT software, data is easily accessed. Select Your Size Range, in 0.1 µm increments: The GT-521 has unique particle size discriminators that may be selected anywhere from 0.3 µm to 5.0 µm in 0.1 µm increments! Possible Applications Include: Clean Room Monitoring Workplace Surveys Filter Testing Ventilation Inspections Facility Monitoring Process Measurement Fast Reporting Simple, Powerful, Menu Driven Complete control of the GT-521 is possible through a few menus-no more illogical commands to understand. Simple commands enable the user to quickly set particle size selection, sample time, alarm settings and more. Advanced Data Reporting and Options On-line printing is provided using the serial communication port. The user may print stored data or print records as they occur. Supplied software allows remote operation with simulation of all standard settings. Software creates data files for viewing or export to EXCEL and other spread sheets.

Suppliers

Company
Product
Description
Supplier Links
Met One GT-521 Particle Counter - ME521 - InspectorTools
Ventura, CA, USA
Met One GT-521 Particle Counter
ME521
Met One GT-521 Particle Counter ME521
The Model GT-521 Hand-Held Optical Particle Counter with built-in temperature/relative humidity probe. The GT-521 is a full-feature laser particle counter, sized right for your hand, priced right for your budget. With user-programmable sizes, the GT-521 meets the flexibility requirements of your application. Whether you are verifying a clean room, tracking down a source of contamination, or insecting a work area, the GT-521 is the most convenient, easy-to-use option available. A Remarkably Flexible, Reliable, Quality Driven Instrument Storing or transmitting your results for reporting, for your quality records, or for further analysis or integration into your primary facility monitoring system (FMS) is included in the GT-521’s operation. Either by using a network, printer, or GT software, data is easily accessed. Select Your Size Range, in 0.1 µm increments: The GT-521 has unique particle size discriminators that may be selected anywhere from 0.3 µm to 5.0 µm in 0.1 µm increments! Possible Applications Include: Clean Room Monitoring Workplace Surveys Filter Testing Ventilation Inspections Facility Monitoring Process Measurement Fast Reporting Simple, Powerful, Menu Driven Complete control of the GT-521 is possible through a few menus-no more illogical commands to understand. Simple commands enable the user to quickly set particle size selection, sample time, alarm settings and more. Advanced Data Reporting and Options On-line printing is provided using the serial communication port. The user may print stored data or print records as they occur. Supplied software allows remote operation with simulation of all standard settings. Software creates data files for viewing or export to EXCEL and other spread sheets.

The Model GT-521 Hand-Held Optical Particle Counter with built-in temperature/relative humidity probe.
The GT-521 is a full-feature laser particle counter, sized right for your hand, priced right for your budget. With user-programmable sizes, the GT-521 meets the flexibility requirements of your application. Whether you are verifying a clean room, tracking down a source of contamination, or insecting a work area, the GT-521 is the most convenient, easy-to-use option available.
A Remarkably Flexible, Reliable, Quality Driven Instrument
Storing or transmitting your results for reporting, for your quality records, or for further analysis or integration into your primary facility monitoring system (FMS) is included in the GT-521’s operation. Either by using a network, printer, or GT software, data is easily accessed.
Select Your Size Range, in 0.1 µm increments: The GT-521 has unique particle size discriminators that may be selected anywhere from 0.3 µm to 5.0 µm in 0.1 µm increments!
Possible Applications Include:

  • Clean Room Monitoring
  • Workplace Surveys
  • Filter Testing
  • Ventilation Inspections
  • Facility Monitoring
  • Process Measurement Fast Reporting Simple, Powerful, Menu Driven
    Complete control of the GT-521 is possible through a few menus-no more illogical commands to understand. Simple commands enable the user to quickly set particle size selection, sample time, alarm settings and more.
    Advanced Data Reporting and Options
    On-line printing is provided using the serial communication port. The user may print stored data or print records as they occur.
    Supplied software allows remote operation with simulation of all standard settings. Software creates data files for viewing or export to EXCEL and other spread sheets.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Particle Analyzers
Product Number ME521
Product Name Met One GT-521 Particle Counter
Unlock Full Specs
to access all available technical data

Similar Products

Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count; Composition
Technology Ferrography / Magnetic
Display & Special Features Digital; PC Interface / Networkable; Video
View Details
Particle Counter - PCE-AQD 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; Table Top Particle counter
View Details
Particle Size Analyzer - 990 - CILAS
Specs
Measurement Type Size
Sample Type Powder / Solid (optional feature); Emulsion (optional feature); Liquid And Dry
Technology Diffraction / Laser Diffraction (LALLS)
View Details
Condensation Particle Counter (CPC) 3007 - 3007 - TSI Incorporated
Specs
Measurement Type Count
View Details