PCE Instruments / PCE Americas Inc. Particle Counter PCE-PQC 23US

Description
The PCE-PQC 2xUS series air particle counters are portable detection systems that include particles of specific sizes in the air. Furthermore, the air temperature and the relative humidity are monitored. The fixed flow rate of 2.83 l / min complies with current standards for air particle counter ISO 21501-4 and JIS B9921. Due to the compact design, the air particle counter of the PCE-PQC 2xUS series can be used in a variety of ways. These include the monitoring and inspection of clean rooms, filter systems in operating theaters and bottling plants in the pharmaceutical industry. The internal memory of the air particle counter is sufficiently large for up to 45000 data sets. These data sets each include the metering parameters, temperature and humidity sensor readings, locations, and timestamp. An optionally available printer enables the measurement results to be printed directly. On the other hand, the stored data records of the air particle counter can be read out and processed via the supplied software via Ethernet, USB or Wifi.
Request a Quote Datasheet
Description
The PCE-PQC 2xUS series air particle counters are portable detection systems that include particles of specific sizes in the air. Furthermore, the air temperature and the relative humidity are monitored. The fixed flow rate of 2.83 l / min complies with current standards for air particle counter ISO 21501-4 and JIS B9921. Due to the compact design, the air particle counter of the PCE-PQC 2xUS series can be used in a variety of ways. These include the monitoring and inspection of clean rooms, filter systems in operating theaters and bottling plants in the pharmaceutical industry. The internal memory of the air particle counter is sufficiently large for up to 45000 data sets. These data sets each include the metering parameters, temperature and humidity sensor readings, locations, and timestamp. An optionally available printer enables the measurement results to be printed directly. On the other hand, the stored data records of the air particle counter can be read out and processed via the supplied software via Ethernet, USB or Wifi.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Particle Counter - PCE-PQC 23US - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Particle Counter
PCE-PQC 23US
Particle Counter PCE-PQC 23US
The PCE-PQC 2xUS series air particle counters are portable detection systems that include particles of specific sizes in the air. Furthermore, the air temperature and the relative humidity are monitored. The fixed flow rate of 2.83 l / min complies with current standards for air particle counter ISO 21501-4 and JIS B9921. Due to the compact design, the air particle counter of the PCE-PQC 2xUS series can be used in a variety of ways. These include the monitoring and inspection of clean rooms, filter systems in operating theaters and bottling plants in the pharmaceutical industry. The internal memory of the air particle counter is sufficiently large for up to 45000 data sets. These data sets each include the metering parameters, temperature and humidity sensor readings, locations, and timestamp. An optionally available printer enables the measurement results to be printed directly. On the other hand, the stored data records of the air particle counter can be read out and processed via the supplied software via Ethernet, USB or Wifi.

The PCE-PQC 2xUS series air particle counters are portable detection systems that include particles of specific sizes in the air. Furthermore, the air temperature and the relative humidity are monitored. The fixed flow rate of 2.83 l / min complies with current standards for air particle counter ISO 21501-4 and JIS B9921. Due to the compact design, the air particle counter of the PCE-PQC 2xUS series can be used in a variety of ways. These include the monitoring and inspection of clean rooms, filter systems in operating theaters and bottling plants in the pharmaceutical industry.
The internal memory of the air particle counter is sufficiently large for up to 45000 data sets. These data sets each include the metering parameters, temperature and humidity sensor readings, locations, and timestamp. An optionally available printer enables the measurement results to be printed directly. On the other hand, the stored data records of the air particle counter can be read out and processed via the supplied software via Ethernet, USB or Wifi.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Particle Analyzers
Product Number PCE-PQC 23US
Product Name Particle Counter
Measurement Type Count
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-PQC 10US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details
Particle Counter - PCE-PQC 21US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Table Top Particle counter
View Details
Air Quality Monitoring Particle Counter - PCE-MPC 20 - PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld
View Details
Particle Counter - PCE-PQC 15US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details