InspectorTools Met One GT-321 Particle Monitor ME321

Description
Standard Equipment Includes: Operation Manual Custom Serial Cable AC to DC Converter Module with IEC AC Power Cord Isokinetic Sample Probe Screwdriver Carrying Case Zero Particulate Filter The Model GT-321 Particle Monitor provides a new low cost way to monitor particle size and concentration. Particles are detected according to user selected size ranges, counted and then displayed on the LCD. Applications Controlled environments Indoor air quality Process control HVAC applications Filter testing Compliance testing Emission sourcing Remote sampling QA programs Size Discrimination Each particle is individually counted and sized, this enables the electronics to count only the particles of interest. Five size ranges are selectable on the front panel. Set the lower particle size and the ME321 will count all particles of that size and greater. Fast Reporting Typical monitors require a one minute (or longer) period before particle concentration can be displayed. The ME321 has a built-in rate counter that provides a series of 6 second count periods, each period is extrapolated to provide a concentration per sample volume.
Description
Standard Equipment Includes: Operation Manual Custom Serial Cable AC to DC Converter Module with IEC AC Power Cord Isokinetic Sample Probe Screwdriver Carrying Case Zero Particulate Filter The Model GT-321 Particle Monitor provides a new low cost way to monitor particle size and concentration. Particles are detected according to user selected size ranges, counted and then displayed on the LCD. Applications Controlled environments Indoor air quality Process control HVAC applications Filter testing Compliance testing Emission sourcing Remote sampling QA programs Size Discrimination Each particle is individually counted and sized, this enables the electronics to count only the particles of interest. Five size ranges are selectable on the front panel. Set the lower particle size and the ME321 will count all particles of that size and greater. Fast Reporting Typical monitors require a one minute (or longer) period before particle concentration can be displayed. The ME321 has a built-in rate counter that provides a series of 6 second count periods, each period is extrapolated to provide a concentration per sample volume.

Suppliers

Company
Product
Description
Supplier Links
Met One GT-321 Particle Monitor - ME321 - InspectorTools
Ventura, CA, USA
Met One GT-321 Particle Monitor
ME321
Met One GT-321 Particle Monitor ME321
Standard Equipment Includes: Operation Manual Custom Serial Cable AC to DC Converter Module with IEC AC Power Cord Isokinetic Sample Probe Screwdriver Carrying Case Zero Particulate Filter The Model GT-321 Particle Monitor provides a new low cost way to monitor particle size and concentration. Particles are detected according to user selected size ranges, counted and then displayed on the LCD. Applications Controlled environments Indoor air quality Process control HVAC applications Filter testing Compliance testing Emission sourcing Remote sampling QA programs Size Discrimination Each particle is individually counted and sized, this enables the electronics to count only the particles of interest. Five size ranges are selectable on the front panel. Set the lower particle size and the ME321 will count all particles of that size and greater. Fast Reporting Typical monitors require a one minute (or longer) period before particle concentration can be displayed. The ME321 has a built-in rate counter that provides a series of 6 second count periods, each period is extrapolated to provide a concentration per sample volume.

Standard Equipment Includes:

  • Operation Manual
  • Custom Serial Cable
  • AC to DC Converter Module with IEC AC Power Cord
  • Isokinetic Sample Probe
  • Screwdriver
  • Carrying Case
  • Zero Particulate Filter

The Model GT-321 Particle Monitor provides a new low cost way to monitor particle size and concentration. Particles are detected according to user selected size ranges, counted and then displayed on the LCD.
Applications

  • Controlled environments
  • Indoor air quality
  • Process control
  • HVAC applications
  • Filter testing
  • Compliance testing
  • Emission sourcing
  • Remote sampling
  • QA programs

Size Discrimination

    Each particle is individually counted and sized, this enables the electronics to count only the particles of interest. Five size ranges are selectable on the front panel. Set the lower particle size and the ME321 will count all particles of that size and greater.

Fast Reporting

    Typical monitors require a one minute (or longer) period before particle concentration can be displayed. The ME321 has a built-in rate counter that provides a series of 6 second count periods, each period is extrapolated to provide a concentration per sample volume.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Particle Analyzers
Product Number ME321
Product Name Met One GT-321 Particle Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-PQC 11US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details
Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count
Technology Microscopy / Image Analysis
Display & Special Features PC Interface / Networkable; Video
View Details
Blanks Mask Particle Detection System - PR-PD2BLI - HORIBA Instruments, Inc.
Specs
Measurement Type Size
Sample Type Aerosol Droplets (Liquid in Gas)
Measuring Range 0.1000 µm (0.0039 mils)
View Details
ANALYSETTE 22  Laser Particle Sizer - NanoTec - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Measurement Type Size
Sample Type Powder / Solid; Emulsion
Technology Diffraction / Laser Diffraction (LALLS)
View Details