Flow Rate 1 CFM (28.3 L/min) ±5% accuracy / Particle Size Range 0.100 to 10.0 µm
The TSI AeroTrak® Portable Particle Counter Model 9110 offers an accurate measurement of particles down to 0.100 μm! This is made possible utilizing a patented HeNe laser technology that is low maintenance with an enhanced signal to noise ratio. The Model 9110 is ideal for performing ISO-14644-1 classifications for Class 1 and Class 2 cleanrooms. This instrument is designed for clean room monitoring, process tool monitoring, and filter test applications.
The Model 9110 can generate pass/fail reports for ISO 14644-1 via the onboard printer and the supplied TrakPro™ Lite Secure download software. Multiple particle counter configurations can be conveniently stored and uploaded as needed. This product can be used as a standalone particle counter or integrated into a facility monitoring system like TSI’s FMS 5. The Model 9110 complies with all the stringent requirements set forth in ISO 21501-4. It is calibrated with NIST traceable PSL spheres using TSI’s world-class Classifier and Condensation Particle Counters.
Applications
Particle contamination monitoring
Installed filter leak testing
Cleanroom certification
Download Software
To download applicable software and/or firmware, please use the Software/Firmwar
e Wizard.
Features & Benefits
Accurately measures particles at 0.100 μm
0.100 to 10.0 μm size range
Up to eight channels of simultaneous data
1.0 CFM (28.3 L/min) flow rate
Complies with all requirements of ISO 21501-4
Best choice for testing Class 1 and 2 Cleanrooms
Onboard reports for ISO-14644-1, EU GMP Annex 1, and FS209E
External certification reports via TrakPro™ Lite Secure
Utilizes enhanced HeNe laser
Highly repeatable and reliable measurements/data
Data storage: 250 zones, 999 locations, and 10,000 samples
USB, USB storage device, ethernet data transfer and pulse outputs
Industry’s loudest audible alarm
Allows storage and recall of specific Recipes and Zone configurations
Displays up to three environmental parameters
Stainless steel enclosure
Seamless integration with M32-01 manifold
Flow Rate 1 CFM (28.3 L/min) ±5% accuracy / Particle Size Range 0.100 to 10.0 µm
The TSI AeroTrak® Portable Particle Counter Model 9110 offers an accurate measurement of particles down to 0.100 μm! This is made possible utilizing a patented HeNe laser technology that is low maintenance with an enhanced signal to noise ratio. The Model 9110 is ideal for performing ISO-14644-1 classifications for Class 1 and Class 2 cleanrooms. This instrument is designed for clean room monitoring, process tool monitoring, and filter test applications.
The Model 9110 can generate pass/fail reports for ISO 14644-1 via the onboard printer and the supplied TrakPro™ Lite Secure download software. Multiple particle counter configurations can be conveniently stored and uploaded as needed. This product can be used as a standalone particle counter or integrated into a facility monitoring system like TSI’s FMS 5.
The Model 9110 complies with all the stringent requirements set forth in ISO 21501-4. It is calibrated with NIST traceable PSL spheres using TSI’s world-class Classifier and Condensation Particle Counters.
Applications
- Particle contamination monitoring
- Installed filter leak testing
- Cleanroom certification
Download Software
To download applicable software and/or firmware, please use the Software/Firmware Wizard.
Features & Benefits
- Accurately measures particles at 0.100 μm
- 0.100 to 10.0 μm size range
- Up to eight channels of simultaneous data
- 1.0 CFM (28.3 L/min) flow rate
- Complies with all requirements of ISO 21501-4
- Best choice for testing Class 1 and 2 Cleanrooms
- Onboard reports for ISO-14644-1, EU GMP Annex 1, and FS209E
- External certification reports via TrakPro™ Lite Secure
- Utilizes enhanced HeNe laser
- Highly repeatable and reliable measurements/data
- Data storage: 250 zones, 999 locations, and 10,000 samples
- USB, USB storage device, ethernet data transfer and pulse outputs
- Industry’s loudest audible alarm
- Allows storage and recall of specific Recipes and Zone configurations
- Displays up to three environmental parameters
- Stainless steel enclosure
- Seamless integration with M32-01 manifold