PCE Instruments / PCE Americas Inc. Air Quality Monitoring Particle Counter PCE-MPC 10

Description
PCE-MPC 10 is a portable handheld particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature and relative humidity (RH). The particle counter can be powered either by the rechargeable battery or the USB port. The USB port also is used to charge the battery. The particle counter takes measurements even while the battery is charging, allowing for uninterrupted IAQ monitoring. The integrated data logger has an adjustable sampling time of 30 seconds, 1 minute, 2 minutes or 5 minutes, while the internal memory stores up to 5000 date-and-time-stampe dd data sets. The particle counter displays all measurements simultaneously on the device's 2" full-color LCD screen. Temperature units can be shown in either degrees Celsius (°C) or Fahrenheit (°F). A scale below the measured values provides a visual warning via a band of colors increasing from green (safe) to violet (extreme danger). This visual color-coding system makes it easy to recognize when PM concentration levels become dangerous, allowing for quick action. When inhaled, PM 2.5 and PM 10 particles can settle deep into the lungs and result in damaging health effects. Since the PCE-MPC 10 particle counter monitors PM 2.5 and PM 10 particles, the device has many practical health and safety applications. Heating, ventilation and air conditioning (HVAC) technicians use PM 2.5 and PM 10 particle counters for HVAC system performance and filtration audits. In addition, industrial hygienists and workplace safety professionals rely on PM 2.5 and PM 10 particle counters when evaluating occupational health and safety risks related to hazardous and combustible dust.
Request a Quote
Description
PCE-MPC 10 is a portable handheld particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature and relative humidity (RH). The particle counter can be powered either by the rechargeable battery or the USB port. The USB port also is used to charge the battery. The particle counter takes measurements even while the battery is charging, allowing for uninterrupted IAQ monitoring. The integrated data logger has an adjustable sampling time of 30 seconds, 1 minute, 2 minutes or 5 minutes, while the internal memory stores up to 5000 date-and-time-stampe dd data sets. The particle counter displays all measurements simultaneously on the device's 2" full-color LCD screen. Temperature units can be shown in either degrees Celsius (°C) or Fahrenheit (°F). A scale below the measured values provides a visual warning via a band of colors increasing from green (safe) to violet (extreme danger). This visual color-coding system makes it easy to recognize when PM concentration levels become dangerous, allowing for quick action. When inhaled, PM 2.5 and PM 10 particles can settle deep into the lungs and result in damaging health effects. Since the PCE-MPC 10 particle counter monitors PM 2.5 and PM 10 particles, the device has many practical health and safety applications. Heating, ventilation and air conditioning (HVAC) technicians use PM 2.5 and PM 10 particle counters for HVAC system performance and filtration audits. In addition, industrial hygienists and workplace safety professionals rely on PM 2.5 and PM 10 particle counters when evaluating occupational health and safety risks related to hazardous and combustible dust.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Quality Monitoring Particle Counter - PCE-MPC 10 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Air Quality Monitoring Particle Counter
PCE-MPC 10
Air Quality Monitoring Particle Counter PCE-MPC 10
PCE-MPC 10 is a portable handheld particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature and relative humidity (RH). The particle counter can be powered either by the rechargeable battery or the USB port. The USB port also is used to charge the battery. The particle counter takes measurements even while the battery is charging, allowing for uninterrupted IAQ monitoring. The integrated data logger has an adjustable sampling time of 30 seconds, 1 minute, 2 minutes or 5 minutes, while the internal memory stores up to 5000 date-and-time-stampe dd data sets. The particle counter displays all measurements simultaneously on the device's 2" full-color LCD screen. Temperature units can be shown in either degrees Celsius (°C) or Fahrenheit (°F). A scale below the measured values provides a visual warning via a band of colors increasing from green (safe) to violet (extreme danger). This visual color-coding system makes it easy to recognize when PM concentration levels become dangerous, allowing for quick action. When inhaled, PM 2.5 and PM 10 particles can settle deep into the lungs and result in damaging health effects. Since the PCE-MPC 10 particle counter monitors PM 2.5 and PM 10 particles, the device has many practical health and safety applications. Heating, ventilation and air conditioning (HVAC) technicians use PM 2.5 and PM 10 particle counters for HVAC system performance and filtration audits. In addition, industrial hygienists and workplace safety professionals rely on PM 2.5 and PM 10 particle counters when evaluating occupational health and safety risks related to hazardous and combustible dust.

PCE-MPC 10 is a portable handheld particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature and relative humidity (RH). The particle counter can be powered either by the rechargeable battery or the USB port. The USB port also is used to charge the battery. The particle counter takes measurements even while the battery is charging, allowing for uninterrupted IAQ monitoring. The integrated data logger has an adjustable sampling time of 30 seconds, 1 minute, 2 minutes or 5 minutes, while the internal memory stores up to 5000 date-and-time-stampedd data sets.

The particle counter displays all measurements simultaneously on the device's 2" full-color LCD screen. Temperature units can be shown in either degrees Celsius (°C) or Fahrenheit (°F). A scale below the measured values provides a visual warning via a band of colors increasing from green (safe) to violet (extreme danger). This visual color-coding system makes it easy to recognize when PM concentration levels become dangerous, allowing for quick action.

When inhaled, PM 2.5 and PM 10 particles can settle deep into the lungs and result in damaging health effects. Since the PCE-MPC 10 particle counter monitors PM 2.5 and PM 10 particles, the device has many practical health and safety applications. Heating, ventilation and air conditioning (HVAC) technicians use PM 2.5 and PM 10 particle counters for HVAC system performance and filtration audits. In addition, industrial hygienists and workplace safety professionals rely on PM 2.5 and PM 10 particle counters when evaluating occupational health and safety risks related to hazardous and combustible dust.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Particle Analyzers
Product Number PCE-MPC 10
Product Name Air Quality Monitoring Particle Counter
Measurement Type Size; Count
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-PQC 15US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details
Particle Counter - PCE-PQC 13US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details
Air Quality Monitoring Particle Counter - PCE-MPC 30 - PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld
View Details
Dust Particle Measuring Device - PCE-PCO 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Size; Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Handheld; PC Interface / Networkable; Video
View Details