InspectorTools Kestrel 4200 Pocket Wind Meter K4200

Description
Tired of cumbersome equations to calculate CFM? Like the 4100, the Kestrel 4200 has taken the calculations and guess-work out of air flow measurements with automatic air flow readings. The convenient averaging mode ensures accurate CFM readings in any airflow or duct size and shape. For immediate and accurate air flow readings, simply: Enter the duct shape and dimensions. Hold the 4200 in the air flow. Volume air flow readings are displayed... no calculator required! Innovative Design and Features The Kestrel 4200 makes HVAC techniciansjobs even easier with automatic wet bulb temperature and humidity ratio readings. Of particular interest to dehumidification professionals, the Kestrel 4200 measuresrelative humidity, dewpoint, wet bulb temperatureand heat stress indexas well as the humidityratio—and the patented dual chamber humidity sensor assures fast and accurate readings in any environment. This multi-functional precision instrument also measures: volume air flow, air velocity, barometric pressure, altitude, wind chill, heat stress index, temperature, relative humidity and dewpoint, either ambient or in any accessible airflow. Easy-to-Use Data Logging & Computer Upload The Kestrel 4200 air flow meter features a powerful data logger that records 1600 sets of measurements at user-selectable time intervals (over 2 years of data can be recorded). Logged data can be reviewed with the 4200’s on-screen graphing capabilities, or uploaded to a PC for in-depth review. The optional Kestrel Interface and accompanying Kestrel Communicator softwaremakes long-term storage, in-depth analysis and detailed charting of stored data a breeze. With on-screen customization, the 4200 can truly be personalized for every technician. Easy set-up screens allow the unit to display only relevant readings, and hide screens not related to the job. Plus the Kestrel’s user screens group pertinent information on one easily referenced screen. NIST-Traceable Accuracy Don’t let the inexpensive price tag fool you — the Kestrel 4200 is as accurate as instruments costing far more. Every Kestrel is individually calibratedto NIST-traceable standards and comes with a free Certificate of Conformity. (Individual NIST certificates and recalibration are also available.) Consider the 4200’s hold and averaging functions, and it’s the only instrument HVAC technicians need to perform a variety of jobs Features Waterproof and floats Backlight for low light conditions Data Logger (automatic and manual) Customizable data storage - 1600 data points Minimum, Maximum and Average values Multi-Function 3-line display
Description
Tired of cumbersome equations to calculate CFM? Like the 4100, the Kestrel 4200 has taken the calculations and guess-work out of air flow measurements with automatic air flow readings. The convenient averaging mode ensures accurate CFM readings in any airflow or duct size and shape. For immediate and accurate air flow readings, simply: Enter the duct shape and dimensions. Hold the 4200 in the air flow. Volume air flow readings are displayed... no calculator required! Innovative Design and Features The Kestrel 4200 makes HVAC techniciansjobs even easier with automatic wet bulb temperature and humidity ratio readings. Of particular interest to dehumidification professionals, the Kestrel 4200 measuresrelative humidity, dewpoint, wet bulb temperatureand heat stress indexas well as the humidityratio—and the patented dual chamber humidity sensor assures fast and accurate readings in any environment. This multi-functional precision instrument also measures: volume air flow, air velocity, barometric pressure, altitude, wind chill, heat stress index, temperature, relative humidity and dewpoint, either ambient or in any accessible airflow. Easy-to-Use Data Logging & Computer Upload The Kestrel 4200 air flow meter features a powerful data logger that records 1600 sets of measurements at user-selectable time intervals (over 2 years of data can be recorded). Logged data can be reviewed with the 4200’s on-screen graphing capabilities, or uploaded to a PC for in-depth review. The optional Kestrel Interface and accompanying Kestrel Communicator softwaremakes long-term storage, in-depth analysis and detailed charting of stored data a breeze. With on-screen customization, the 4200 can truly be personalized for every technician. Easy set-up screens allow the unit to display only relevant readings, and hide screens not related to the job. Plus the Kestrel’s user screens group pertinent information on one easily referenced screen. NIST-Traceable Accuracy Don’t let the inexpensive price tag fool you — the Kestrel 4200 is as accurate as instruments costing far more. Every Kestrel is individually calibratedto NIST-traceable standards and comes with a free Certificate of Conformity. (Individual NIST certificates and recalibration are also available.) Consider the 4200’s hold and averaging functions, and it’s the only instrument HVAC technicians need to perform a variety of jobs Features Waterproof and floats Backlight for low light conditions Data Logger (automatic and manual) Customizable data storage - 1600 data points Minimum, Maximum and Average values Multi-Function 3-line display

Suppliers

Company
Product
Description
Supplier Links
Kestrel 4200 Pocket Wind Meter - K4200 - InspectorTools
Ventura, CA, USA
Kestrel 4200 Pocket Wind Meter
K4200
Kestrel 4200 Pocket Wind Meter K4200
Tired of cumbersome equations to calculate CFM? Like the 4100, the Kestrel 4200 has taken the calculations and guess-work out of air flow measurements with automatic air flow readings. The convenient averaging mode ensures accurate CFM readings in any airflow or duct size and shape. For immediate and accurate air flow readings, simply: Enter the duct shape and dimensions. Hold the 4200 in the air flow. Volume air flow readings are displayed... no calculator required! Innovative Design and Features The Kestrel 4200 makes HVAC techniciansjobs even easier with automatic wet bulb temperature and humidity ratio readings. Of particular interest to dehumidification professionals, the Kestrel 4200 measuresrelative humidity, dewpoint, wet bulb temperatureand heat stress indexas well as the humidityratio—and the patented dual chamber humidity sensor assures fast and accurate readings in any environment. This multi-functional precision instrument also measures: volume air flow, air velocity, barometric pressure, altitude, wind chill, heat stress index, temperature, relative humidity and dewpoint, either ambient or in any accessible airflow. Easy-to-Use Data Logging & Computer Upload The Kestrel 4200 air flow meter features a powerful data logger that records 1600 sets of measurements at user-selectable time intervals (over 2 years of data can be recorded). Logged data can be reviewed with the 4200’s on-screen graphing capabilities, or uploaded to a PC for in-depth review. The optional Kestrel Interface and accompanying Kestrel Communicator softwaremakes long-term storage, in-depth analysis and detailed charting of stored data a breeze. With on-screen customization, the 4200 can truly be personalized for every technician. Easy set-up screens allow the unit to display only relevant readings, and hide screens not related to the job. Plus the Kestrel’s user screens group pertinent information on one easily referenced screen. NIST-Traceable Accuracy Don’t let the inexpensive price tag fool you — the Kestrel 4200 is as accurate as instruments costing far more. Every Kestrel is individually calibratedto NIST-traceable standards and comes with a free Certificate of Conformity. (Individual NIST certificates and recalibration are also available.) Consider the 4200’s hold and averaging functions, and it’s the only instrument HVAC technicians need to perform a variety of jobs Features Waterproof and floats Backlight for low light conditions Data Logger (automatic and manual) Customizable data storage - 1600 data points Minimum, Maximum and Average values Multi-Function 3-line display

Tired of cumbersome equations to calculate CFM?

Like the 4100, the Kestrel 4200 has taken the calculations and guess-work out of air flow measurements with automatic air flow readings. The convenient averaging mode ensures accurate CFM readings in any airflow or duct size and shape. For immediate and accurate air flow readings, simply:

  1. Enter the duct shape and dimensions.
  2. Hold the 4200 in the air flow.
  3. Volume air flow readings are displayed... no calculator required!

Innovative Design and Features

The Kestrel 4200 makes HVAC techniciansjobs even easier with automatic wet bulb temperature and humidity ratio readings. Of particular interest to dehumidification professionals, the Kestrel 4200 measuresrelative humidity, dewpoint, wet bulb temperatureand heat stress indexas well as the humidityratio—and the patented dual chamber humidity sensor assures fast and accurate readings in any environment. This multi-functional precision instrument also measures: volume air flow, air velocity, barometric pressure, altitude, wind chill, heat stress index, temperature, relative humidity and dewpoint, either ambient or in any accessible airflow.

Easy-to-Use Data Logging & Computer Upload

The Kestrel 4200 air flow meter features a powerful data logger that records 1600 sets of measurements at user-selectable time intervals (over 2 years of data can be recorded). Logged data can be reviewed with the 4200’s on-screen graphing capabilities, or uploaded to a PC for in-depth review. The optional Kestrel Interface and accompanying Kestrel Communicator softwaremakes long-term storage, in-depth analysis and detailed charting of stored data a breeze.

With on-screen customization, the 4200 can truly be personalized for every technician. Easy set-up screens allow the unit to display only relevant readings, and hide screens not related to the job. Plus the Kestrel’s user screens group pertinent information on one easily referenced screen.

NIST-Traceable Accuracy

Don’t let the inexpensive price tag fool you — the Kestrel 4200 is as accurate as instruments costing far more. Every Kestrel is individually calibratedto NIST-traceable standards and comes with a free Certificate of Conformity. (Individual NIST certificates and recalibration are also available.) Consider the 4200’s hold and averaging functions, and it’s the only instrument HVAC technicians need to perform a variety of jobs

Features

  • Waterproof and floats
  • Backlight for low light conditions
  • Data Logger (automatic and manual)
  • Customizable data storage - 1600 data points
  • Minimum, Maximum and Average values
  • Multi-Function 3-line display
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Weather Instruments
Product Number K4200
Product Name Kestrel 4200 Pocket Wind Meter
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-HT110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Features Battery Powered
View Details
 - 8765998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
220WXH WeatherStation® Instrument - 220WXH - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details