InspectorTools ParticleScan CR (CleanRoom) Advanced Laser Particle Counter IQ20113

Description
Standard Equipment Includes: Transport case for field use Isokinetic probe for accurate sampling Purge filter for cleaning & zero calibration Mains power adaptor / NiMH battery charger CD-ROM with Communication Software & USB drivers USB cable for data logging/transfer to PC Cat. 5 cable for network connection Instruction manual Calibration certificate The ParticleScan CR is an advanced 6-channel laser particle counter with a detection range of 0.3 to 30 microns. With its 0.1 cfm flow rate and HEPA filtered exhaust air the ParticleScan CR is particularly suitable for the measurement of airborne particle concentrations in controlled environments and cleanrooms. The ParticleScan Pro has an internal 14’366 data point memory and is fully network compatible with remote access via built-in web-server. It also features a USB port for direct connection to PC Features Applications: Controlled environments Verify particle levels in cleanrooms Continuous monitoring of controlled environments Testing of laminar flow benches & clean air cabinets Filter testing & evaluation Test HEPA filters for efficiency & leakage Cleanroom Operators / Mold Remediation HEPA filtered exhaust air reduces risk of contamination Verify particle concentrations within seconds Test the integrity of HEPA filter banks Track down contamination sources Establish a particle concentration profile Monitor and log particle concentrations for record keeping and reporting Optimize contamination control measures
Description
Standard Equipment Includes: Transport case for field use Isokinetic probe for accurate sampling Purge filter for cleaning & zero calibration Mains power adaptor / NiMH battery charger CD-ROM with Communication Software & USB drivers USB cable for data logging/transfer to PC Cat. 5 cable for network connection Instruction manual Calibration certificate The ParticleScan CR is an advanced 6-channel laser particle counter with a detection range of 0.3 to 30 microns. With its 0.1 cfm flow rate and HEPA filtered exhaust air the ParticleScan CR is particularly suitable for the measurement of airborne particle concentrations in controlled environments and cleanrooms. The ParticleScan Pro has an internal 14’366 data point memory and is fully network compatible with remote access via built-in web-server. It also features a USB port for direct connection to PC Features Applications: Controlled environments Verify particle levels in cleanrooms Continuous monitoring of controlled environments Testing of laminar flow benches & clean air cabinets Filter testing & evaluation Test HEPA filters for efficiency & leakage Cleanroom Operators / Mold Remediation HEPA filtered exhaust air reduces risk of contamination Verify particle concentrations within seconds Test the integrity of HEPA filter banks Track down contamination sources Establish a particle concentration profile Monitor and log particle concentrations for record keeping and reporting Optimize contamination control measures

Suppliers

Company
Product
Description
Supplier Links
ParticleScan CR (CleanRoom) Advanced Laser Particle Counter - IQ20113 - InspectorTools
Ventura, CA, USA
ParticleScan CR (CleanRoom) Advanced Laser Particle Counter
IQ20113
ParticleScan CR (CleanRoom) Advanced Laser Particle Counter IQ20113
Standard Equipment Includes: Transport case for field use Isokinetic probe for accurate sampling Purge filter for cleaning & zero calibration Mains power adaptor / NiMH battery charger CD-ROM with Communication Software & USB drivers USB cable for data logging/transfer to PC Cat. 5 cable for network connection Instruction manual Calibration certificate The ParticleScan CR is an advanced 6-channel laser particle counter with a detection range of 0.3 to 30 microns. With its 0.1 cfm flow rate and HEPA filtered exhaust air the ParticleScan CR is particularly suitable for the measurement of airborne particle concentrations in controlled environments and cleanrooms. The ParticleScan Pro has an internal 14’366 data point memory and is fully network compatible with remote access via built-in web-server. It also features a USB port for direct connection to PC Features Applications: Controlled environments Verify particle levels in cleanrooms Continuous monitoring of controlled environments Testing of laminar flow benches & clean air cabinets Filter testing & evaluation Test HEPA filters for efficiency & leakage Cleanroom Operators / Mold Remediation HEPA filtered exhaust air reduces risk of contamination Verify particle concentrations within seconds Test the integrity of HEPA filter banks Track down contamination sources Establish a particle concentration profile Monitor and log particle concentrations for record keeping and reporting Optimize contamination control measures

Standard Equipment Includes:

  • Transport case for field use
  • Isokinetic probe for accurate sampling
  • Purge filter for cleaning & zero calibration
  • Mains power adaptor / NiMH battery charger
  • CD-ROM with Communication Software & USB drivers
  • USB cable for data logging/transfer to PC
  • Cat. 5 cable for network connection
  • Instruction manual
  • Calibration certificate

The ParticleScan CR is an advanced 6-channel laser particle counter with a detection range of 0.3 to 30 microns. With its 0.1 cfm flow rate and HEPA filtered exhaust air the ParticleScan CR is particularly suitable for the measurement of airborne particle concentrations in controlled environments and cleanrooms. The ParticleScan Pro has an internal 14’366 data point memory and is fully network compatible with remote access via built-in web-server. It also features a USB port for direct connection to PC
Features

Applications:

    Controlled environments
    • Verify particle levels in cleanrooms
    • Continuous monitoring of controlled environments
    • Testing of laminar flow benches & clean air cabinets
    Filter testing & evaluation
    • Test HEPA filters for efficiency & leakage
    Cleanroom Operators / Mold Remediation
    • HEPA filtered exhaust air reduces risk of contamination
    • Verify particle concentrations within seconds
    • Test the integrity of HEPA filter banks
    • Track down contamination sources
    • Establish a particle concentration profile
    • Monitor and log particle concentrations for record keeping and reporting
    • Optimize contamination control measures
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Particle Analyzers
Product Number IQ20113
Product Name ParticleScan CR (CleanRoom) Advanced Laser Particle Counter
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count
Technology Microscopy / Image Analysis
Display & Special Features PC Interface / Networkable; Video
View Details
Particle Counter - PCE-PQC 33US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Wall Mount Particle counter
View Details
Particle Size Analyzer - 990 - CILAS
Specs
Measurement Type Size
Sample Type Powder / Solid (optional feature); Emulsion (optional feature); Liquid And Dry
Technology Diffraction / Laser Diffraction (LALLS)
View Details