PCE Instruments / PCE Americas Inc. Particle Counter PCE-RCM 11

Description
The air quality monitor PCE-RCM 11 serves the indicative examination of environmental parameters. The air quality monitor enables the measurement of fine dust, temperature and relative humidity. The bright display of the air quality monitor provides information about the already mentioned parameters. Environmental monitoring can be done continuously with the Air Quality Monitor for up to five hours without the device being connected to a power source. For permanent measurement, the air quality monitor can be connected to the mains via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. The display of the concentrations is further simplified by the use of a color rating scale, as this directly provides information about the air quality to the user. In addition to the indicative measurement of formaldehyde, which can be harmful to health, there is also an orienting measurement of particulate matter pollution to be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).
Request a Quote Datasheet
Description
The air quality monitor PCE-RCM 11 serves the indicative examination of environmental parameters. The air quality monitor enables the measurement of fine dust, temperature and relative humidity. The bright display of the air quality monitor provides information about the already mentioned parameters. Environmental monitoring can be done continuously with the Air Quality Monitor for up to five hours without the device being connected to a power source. For permanent measurement, the air quality monitor can be connected to the mains via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. The display of the concentrations is further simplified by the use of a color rating scale, as this directly provides information about the air quality to the user. In addition to the indicative measurement of formaldehyde, which can be harmful to health, there is also an orienting measurement of particulate matter pollution to be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Particle Counter
PCE-RCM 11
Particle Counter PCE-RCM 11
The air quality monitor PCE-RCM 11 serves the indicative examination of environmental parameters. The air quality monitor enables the measurement of fine dust, temperature and relative humidity. The bright display of the air quality monitor provides information about the already mentioned parameters. Environmental monitoring can be done continuously with the Air Quality Monitor for up to five hours without the device being connected to a power source. For permanent measurement, the air quality monitor can be connected to the mains via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. The display of the concentrations is further simplified by the use of a color rating scale, as this directly provides information about the air quality to the user. In addition to the indicative measurement of formaldehyde, which can be harmful to health, there is also an orienting measurement of particulate matter pollution to be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).

The air quality monitor PCE-RCM 11 serves the indicative examination of environmental parameters. The air quality monitor enables the measurement of fine dust, temperature and relative humidity. The bright display of the air quality monitor provides information about the already mentioned parameters. Environmental monitoring can be done continuously with the Air Quality Monitor for up to five hours without the device being connected to a power source.
For permanent measurement, the air quality monitor can be connected to the mains via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. The display of the concentrations is further simplified by the use of a color rating scale, as this directly provides information about the air quality to the user.
In addition to the indicative measurement of formaldehyde, which can be harmful to health, there is also an orienting measurement of particulate matter pollution to be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Particle Analyzers
Product Number PCE-RCM 11
Product Name Particle Counter
Measurement Type Count
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-AQD 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; Table Top Particle counter
View Details
Particle Counter Dust Measuring Device - PCE-PCO 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Size; Count
Sample Type Aerosol Droplets (Liquid in Gas)
Technology Laser optical particle counter
View Details
Particle Counter - PCE-PQC 10US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details
Particle Counter - PCE-PQC 11US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details