InspectorTools Ti-45FT Flexcam Infrared Camera RENTAL FLTI45FTRT

Description
Please note that a completed Infrared Camera Rental Agreement is required for all Infrared Camera rentals. Please complete and Fax back to us at (805) 644-5362 via secure fax. The Fluke Ti45 infrared camera features everything needed for virtually every thermography task. With a 160 x 120 IR detector and a thermal sensitivity of 0.08°C (NETD) they deliver high resolution infrared images where even the smallest thermal differences are present. The units are extremely easy to use through the Windows® CE menu structure and offer an extended troubleshooting feature set to allow on the spot analysis in the field. The FT models feature the innovative IR-Fusion® technology. IR-Fusion captures a visible light image in addition to the infrared image and takes the mystery out of IR image analysis. It helps to better identify and report suspect components and enable the repair to be done right the first time. To find out more select IR-Fusion on the side navigation of this page.Typical applications: Predictive maintenance Identify electrical and mechanical problems before they cause failure Industrial maintenance Check whether repairs have been performed successfully Quality control Examine prototypes and refine thermal management designs Process monitoring Real-time observation to ensure efficient and safe operation Features See exactly what you are viewing Fluke IR-Fusion® technology (available on FT models) links a real world visual image with a thermal image. It merges the two images into one, with the possibility to blend between the two images or create picture-in-picture combinations. Alarm limits can be superimposed over the visible light image to exactly pinpoint the components exceeding a specified temperature limit. Both the visual images and thermal images are available for use in reports. This speeds up documentation by reducing the need to look for individual images taken with a separate digital camera. IR Fusion helps to better identify and report suspect components and enable the repair to be done right the first time. Large, sharp thermal images Thanks to the largest display (five-inch) available on this type of thermal imager in combination with low-noise VOx sensors, the Fluke IR FlexCam units produce exceptionally high-quality images making even the smallest temperature differences visible. This is comparable with images normally only obtained on far more expensive instruments. A sharp image in every situation The innovative 180° articulating lens makes it possible to view and capture images in areas with poor accessibility. The display remains clearly visible while viewing over high objects, under a machine or around immoveable obstructions.
Description
Please note that a completed Infrared Camera Rental Agreement is required for all Infrared Camera rentals. Please complete and Fax back to us at (805) 644-5362 via secure fax. The Fluke Ti45 infrared camera features everything needed for virtually every thermography task. With a 160 x 120 IR detector and a thermal sensitivity of 0.08°C (NETD) they deliver high resolution infrared images where even the smallest thermal differences are present. The units are extremely easy to use through the Windows® CE menu structure and offer an extended troubleshooting feature set to allow on the spot analysis in the field. The FT models feature the innovative IR-Fusion® technology. IR-Fusion captures a visible light image in addition to the infrared image and takes the mystery out of IR image analysis. It helps to better identify and report suspect components and enable the repair to be done right the first time. To find out more select IR-Fusion on the side navigation of this page.Typical applications: Predictive maintenance Identify electrical and mechanical problems before they cause failure Industrial maintenance Check whether repairs have been performed successfully Quality control Examine prototypes and refine thermal management designs Process monitoring Real-time observation to ensure efficient and safe operation Features See exactly what you are viewing Fluke IR-Fusion® technology (available on FT models) links a real world visual image with a thermal image. It merges the two images into one, with the possibility to blend between the two images or create picture-in-picture combinations. Alarm limits can be superimposed over the visible light image to exactly pinpoint the components exceeding a specified temperature limit. Both the visual images and thermal images are available for use in reports. This speeds up documentation by reducing the need to look for individual images taken with a separate digital camera. IR Fusion helps to better identify and report suspect components and enable the repair to be done right the first time. Large, sharp thermal images Thanks to the largest display (five-inch) available on this type of thermal imager in combination with low-noise VOx sensors, the Fluke IR FlexCam units produce exceptionally high-quality images making even the smallest temperature differences visible. This is comparable with images normally only obtained on far more expensive instruments. A sharp image in every situation The innovative 180° articulating lens makes it possible to view and capture images in areas with poor accessibility. The display remains clearly visible while viewing over high objects, under a machine or around immoveable obstructions.

Suppliers

Company
Product
Description
Supplier Links
Ti-45FT Flexcam Infrared Camera RENTAL - FLTI45FTRT - InspectorTools
Ventura, CA, USA
Ti-45FT Flexcam Infrared Camera RENTAL
FLTI45FTRT
Ti-45FT Flexcam Infrared Camera RENTAL FLTI45FTRT
Please note that a completed Infrared Camera Rental Agreement is required for all Infrared Camera rentals. Please complete and Fax back to us at (805) 644-5362 via secure fax. The Fluke Ti45 infrared camera features everything needed for virtually every thermography task. With a 160 x 120 IR detector and a thermal sensitivity of 0.08°C (NETD) they deliver high resolution infrared images where even the smallest thermal differences are present. The units are extremely easy to use through the Windows® CE menu structure and offer an extended troubleshooting feature set to allow on the spot analysis in the field. The FT models feature the innovative IR-Fusion® technology. IR-Fusion captures a visible light image in addition to the infrared image and takes the mystery out of IR image analysis. It helps to better identify and report suspect components and enable the repair to be done right the first time. To find out more select IR-Fusion on the side navigation of this page.Typical applications: Predictive maintenance Identify electrical and mechanical problems before they cause failure Industrial maintenance Check whether repairs have been performed successfully Quality control Examine prototypes and refine thermal management designs Process monitoring Real-time observation to ensure efficient and safe operation Features See exactly what you are viewing Fluke IR-Fusion® technology (available on FT models) links a real world visual image with a thermal image. It merges the two images into one, with the possibility to blend between the two images or create picture-in-picture combinations. Alarm limits can be superimposed over the visible light image to exactly pinpoint the components exceeding a specified temperature limit. Both the visual images and thermal images are available for use in reports. This speeds up documentation by reducing the need to look for individual images taken with a separate digital camera. IR Fusion helps to better identify and report suspect components and enable the repair to be done right the first time. Large, sharp thermal images Thanks to the largest display (five-inch) available on this type of thermal imager in combination with low-noise VOx sensors, the Fluke IR FlexCam units produce exceptionally high-quality images making even the smallest temperature differences visible. This is comparable with images normally only obtained on far more expensive instruments. A sharp image in every situation The innovative 180° articulating lens makes it possible to view and capture images in areas with poor accessibility. The display remains clearly visible while viewing over high objects, under a machine or around immoveable obstructions.

Please note that a completed Infrared Camera Rental Agreement is required for all Infrared Camera rentals.
Please complete and Fax back to us at (805) 644-5362 via secure fax.
The Fluke Ti45 infrared camera features everything needed for virtually every thermography task. With a 160 x 120 IR detector and a thermal sensitivity of 0.08°C (NETD) they deliver high resolution infrared images where even the smallest thermal differences are present. The units are extremely easy to use through the Windows® CE menu structure and offer an extended troubleshooting feature set to allow on the spot analysis in the field.
The FT models feature the innovative IR-Fusion® technology. IR-Fusion captures a visible light image in addition to the infrared image and takes the mystery out of IR image analysis. It helps to better identify and report suspect components and enable the repair to be done right the first time. To find out more select IR-Fusion on the side navigation of this page.Typical applications:

  • Predictive maintenance
    • Identify electrical and mechanical problems before they cause failure
  • Industrial maintenance
    • Check whether repairs have been performed successfully
  • Quality control
    • Examine prototypes and refine thermal management designs
  • Process monitoring
    • Real-time observation to ensure efficient and safe operation

Features
See exactly what you are viewing

    Fluke IR-Fusion® technology (available on FT models) links a real world visual image with a thermal image. It merges the two images into one, with the possibility to blend between the two images or create picture-in-picture combinations. Alarm limits can be superimposed over the visible light image to exactly pinpoint the components exceeding a specified temperature limit. Both the visual images and thermal images are available for use in reports. This speeds up documentation by reducing the need to look for individual images taken with a separate digital camera. IR Fusion helps to better identify and report suspect components and enable the repair to be done right the first time.

Large, sharp thermal images

    Thanks to the largest display (five-inch) available on this type of thermal imager in combination with low-noise VOx sensors, the Fluke IR FlexCam units produce exceptionally high-quality images making even the smallest temperature differences visible. This is comparable with images normally only obtained on far more expensive instruments.

A sharp image in every situation

    The innovative 180° articulating lens makes it possible to view and capture images in areas with poor accessibility. The display remains clearly visible while viewing over high objects, under a machine or around immoveable obstructions.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Thermal Imagers
Product Number FLTI45FTRT
Product Name Ti-45FT Flexcam Infrared Camera RENTAL
Unlock Full Specs
to access all available technical data

Similar Products

High Definition Infrared Thermographic Camera - VarioCAM®HDx Head 600 - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Portable Removable Data Storage
View Details
UTi740H 384 H-Series Professional Thermal Imager - UTi740H - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -22 to 1202 F (-30 to 650 C)
View Details
Thermal Imager - MWIR-640 - LAND
Specs
Detector Type Microbolometer
Cooling Uncooled
Computer Host PC
View Details