InspectorTools TiS Infrared Camera FL3801034

Description
Lease This Camera. To Download Application. For Education and Building Performance Courses Now you can afford thermal Imaging! The quality that only Fluke can deliver at breakthrough affordability. TiS - the best thermal imager for the money. Standard Equipment Includes: SmartView analysis and reporting software 2 GB SD memory card SD card reader for downloading images into your computer Rugged hard carry case and portable soft carry case Hand strap Rechargeable internal battery AC charger/power supply Printed users manual Fluke proudly introduces an entry level thermal imager for quick, easy, and accurate problem identification and troubleshooting designed specifically for the building inspection professional. Whether you are a building inspector, home inspector, electrician, energy auditor, HVAC, insulator, or windows installer the Fluke Thermal Imaging Scanner is the perfect tool to help you identify hidden building construction issues, find moisture intrusion, detect energy loss/missing insulation, and many basic electrical connection and load problems. Now Fluke quality, durability, and performance are available in a thermal imager engineered for the value-conscious building professional. The Fluke TiS Thermal Imaging Scanner is the top-performing imager in its price class and the most affordable thermal camera to meet the proposed RESNET infrared inspection standards Features The most affordable thermal imager on the market that meets the proposed RESNET infrared inspection standard Highest resolution (120x120) in price class Only imager in price class with versatile, one-handed, manual focus Largest display size (3.7 in) in price class. 30 % larger than comparable imagers! Long battery life lasts ~4 hours Rugged body engineered to withstand 2 m (6.5 ft) drop test Award winning ergonomic design Easy to use—the TiS Thermal Imaging Scanner provides youwith a basic, reliable solution for the building professional Fluke Thermal Imagers help users quickly and effectively identify temperature differentials that indicate: Improperly installed or missing insulation Leaks in water pipes, buried steam lines, water lines or underground heating systems Moisture intrusion in roof systems, walls, flooring, ceiling and other building areas Mold caused by undetected moisture Thermal bridging in joints between walls
Description
Lease This Camera. To Download Application. For Education and Building Performance Courses Now you can afford thermal Imaging! The quality that only Fluke can deliver at breakthrough affordability. TiS - the best thermal imager for the money. Standard Equipment Includes: SmartView analysis and reporting software 2 GB SD memory card SD card reader for downloading images into your computer Rugged hard carry case and portable soft carry case Hand strap Rechargeable internal battery AC charger/power supply Printed users manual Fluke proudly introduces an entry level thermal imager for quick, easy, and accurate problem identification and troubleshooting designed specifically for the building inspection professional. Whether you are a building inspector, home inspector, electrician, energy auditor, HVAC, insulator, or windows installer the Fluke Thermal Imaging Scanner is the perfect tool to help you identify hidden building construction issues, find moisture intrusion, detect energy loss/missing insulation, and many basic electrical connection and load problems. Now Fluke quality, durability, and performance are available in a thermal imager engineered for the value-conscious building professional. The Fluke TiS Thermal Imaging Scanner is the top-performing imager in its price class and the most affordable thermal camera to meet the proposed RESNET infrared inspection standards Features The most affordable thermal imager on the market that meets the proposed RESNET infrared inspection standard Highest resolution (120x120) in price class Only imager in price class with versatile, one-handed, manual focus Largest display size (3.7 in) in price class. 30 % larger than comparable imagers! Long battery life lasts ~4 hours Rugged body engineered to withstand 2 m (6.5 ft) drop test Award winning ergonomic design Easy to use—the TiS Thermal Imaging Scanner provides youwith a basic, reliable solution for the building professional Fluke Thermal Imagers help users quickly and effectively identify temperature differentials that indicate: Improperly installed or missing insulation Leaks in water pipes, buried steam lines, water lines or underground heating systems Moisture intrusion in roof systems, walls, flooring, ceiling and other building areas Mold caused by undetected moisture Thermal bridging in joints between walls

Suppliers

Company
Product
Description
Supplier Links
TiS Infrared Camera - FL3801034 - InspectorTools
Ventura, CA, USA
TiS Infrared Camera
FL3801034
TiS Infrared Camera FL3801034
Lease This Camera. To Download Application. For Education and Building Performance Courses Now you can afford thermal Imaging! The quality that only Fluke can deliver at breakthrough affordability. TiS - the best thermal imager for the money. Standard Equipment Includes: SmartView analysis and reporting software 2 GB SD memory card SD card reader for downloading images into your computer Rugged hard carry case and portable soft carry case Hand strap Rechargeable internal battery AC charger/power supply Printed users manual Fluke proudly introduces an entry level thermal imager for quick, easy, and accurate problem identification and troubleshooting designed specifically for the building inspection professional. Whether you are a building inspector, home inspector, electrician, energy auditor, HVAC, insulator, or windows installer the Fluke Thermal Imaging Scanner is the perfect tool to help you identify hidden building construction issues, find moisture intrusion, detect energy loss/missing insulation, and many basic electrical connection and load problems. Now Fluke quality, durability, and performance are available in a thermal imager engineered for the value-conscious building professional. The Fluke TiS Thermal Imaging Scanner is the top-performing imager in its price class and the most affordable thermal camera to meet the proposed RESNET infrared inspection standards Features The most affordable thermal imager on the market that meets the proposed RESNET infrared inspection standard Highest resolution (120x120) in price class Only imager in price class with versatile, one-handed, manual focus Largest display size (3.7 in) in price class. 30 % larger than comparable imagers! Long battery life lasts ~4 hours Rugged body engineered to withstand 2 m (6.5 ft) drop test Award winning ergonomic design Easy to use—the TiS Thermal Imaging Scanner provides youwith a basic, reliable solution for the building professional Fluke Thermal Imagers help users quickly and effectively identify temperature differentials that indicate: Improperly installed or missing insulation Leaks in water pipes, buried steam lines, water lines or underground heating systems Moisture intrusion in roof systems, walls, flooring, ceiling and other building areas Mold caused by undetected moisture Thermal bridging in joints between walls

Lease This Camera. To Download Application.
For Education and Building Performance Courses

Now you can afford thermal Imaging! The quality that only Fluke can deliver at breakthrough affordability. TiS - the best thermal imager for the money.

Standard Equipment Includes:

  • SmartView analysis and reporting software
  • 2 GB SD memory card
  • SD card reader for downloading images into your computer
  • Rugged hard carry case and portable soft carry case
  • Hand strap
  • Rechargeable internal battery
  • AC charger/power supply
  • Printed users manual

Fluke proudly introduces an entry level thermal imager for quick, easy, and accurate problem identification and troubleshooting designed specifically for the building inspection professional.

Whether you are a building inspector, home inspector, electrician, energy auditor, HVAC, insulator, or windows installer the Fluke Thermal Imaging Scanner is the perfect tool to help you identify hidden building construction issues, find moisture intrusion, detect energy loss/missing insulation, and many basic electrical connection and load problems.

Now Fluke quality, durability, and performance are available in a thermal imager engineered for the value-conscious building professional.

The Fluke TiS Thermal Imaging Scanner is the top-performing imager in its price class and the most affordable thermal camera to meet the proposed RESNET infrared inspection standards

Features

  • The most affordable thermal imager on the market that meets the proposed RESNET infrared inspection standard
  • Highest resolution (120x120) in price class
  • Only imager in price class with versatile, one-handed, manual focus
  • Largest display size (3.7 in) in price class. 30 % larger than comparable imagers!
  • Long battery life lasts ~4 hours
  • Rugged body engineered to withstand 2 m (6.5 ft) drop test
  • Award winning ergonomic design
  • Easy to use—the TiS Thermal Imaging Scanner provides youwith a basic, reliable solution for the building professional

Fluke Thermal Imagers help users quickly and effectively identify temperature differentials that indicate:

  • Improperly installed or missing insulation
  • Leaks in water pipes, buried steam lines, water lines or underground heating systems
  • Moisture intrusion in roof systems, walls, flooring, ceiling and other building areas
  • Mold caused by undetected moisture
  • Thermal bridging in joints between walls
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Thermal Imagers
Product Number FL3801034
Product Name TiS Infrared Camera
Unlock Full Specs
to access all available technical data

Similar Products

High Definition Infrared Thermographic Camera - VarioCAM®HDx Head 600 - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Portable Removable Data Storage
View Details
UTi165A+ 160 Professional Duty Series Thermal Imager - UTi165A+ - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -14 to 752 F (-25.56 to 400 C)
View Details
Thermal Imager - LSP-HD - LAND
Specs
Detector Type Line Scanning
Computer Host PC
Ambient Temperature Range 41 to 158 F (5 to 70 C)
View Details