InspectorTools EasyView™ Hygro-Thermometer & Datalogger EXEA20

Description
Dual display of RH, Temperature, Dew Point and Wet Bulb Large LCD displays any two parameters simultaneously Data Hold, Relative, Min/Max Programmable power off timer Features Compact and rugged design features large display and bargraph Display any two parameters (Temperature and Humidity or Dew Point, or Wet Bulb) simultaneously Min/Max function stores & recalls highest and lowest readings Timer function displays the elapsed time (mins : secs and day : hour) to the minimum and maximum readings Programmable auto power off time frame Remote capacitance sensor with 39" (1m) coiled cable Switchable °C/°F temperature units Data Hold function freezes reading on display Auto power off to save battery life Low battery and overrange indication Complete with built-in stand, protective holster, probe and 6 AAA batteries Applications: Monitor Relative Humidity and Temperature in factories, clean rooms, offices, and greenhouses Produce reports of overnight or long term humidity and temperature fluctuations
Description
Dual display of RH, Temperature, Dew Point and Wet Bulb Large LCD displays any two parameters simultaneously Data Hold, Relative, Min/Max Programmable power off timer Features Compact and rugged design features large display and bargraph Display any two parameters (Temperature and Humidity or Dew Point, or Wet Bulb) simultaneously Min/Max function stores & recalls highest and lowest readings Timer function displays the elapsed time (mins : secs and day : hour) to the minimum and maximum readings Programmable auto power off time frame Remote capacitance sensor with 39" (1m) coiled cable Switchable °C/°F temperature units Data Hold function freezes reading on display Auto power off to save battery life Low battery and overrange indication Complete with built-in stand, protective holster, probe and 6 AAA batteries Applications: Monitor Relative Humidity and Temperature in factories, clean rooms, offices, and greenhouses Produce reports of overnight or long term humidity and temperature fluctuations

Suppliers

Company
Product
Description
Supplier Links
EasyView™ Hygro-Thermometer & Datalogger - EXEA20 - InspectorTools
Ventura, CA, USA
EasyView™ Hygro-Thermometer & Datalogger
EXEA20
EasyView™ Hygro-Thermometer & Datalogger EXEA20
Dual display of RH, Temperature, Dew Point and Wet Bulb Large LCD displays any two parameters simultaneously Data Hold, Relative, Min/Max Programmable power off timer Features Compact and rugged design features large display and bargraph Display any two parameters (Temperature and Humidity or Dew Point, or Wet Bulb) simultaneously Min/Max function stores & recalls highest and lowest readings Timer function displays the elapsed time (mins : secs and day : hour) to the minimum and maximum readings Programmable auto power off time frame Remote capacitance sensor with 39" (1m) coiled cable Switchable °C/°F temperature units Data Hold function freezes reading on display Auto power off to save battery life Low battery and overrange indication Complete with built-in stand, protective holster, probe and 6 AAA batteries Applications: Monitor Relative Humidity and Temperature in factories, clean rooms, offices, and greenhouses Produce reports of overnight or long term humidity and temperature fluctuations

Dual display of RH, Temperature, Dew Point and Wet Bulb


  • Large LCD displays any two parameters simultaneously
  • Data Hold, Relative, Min/Max
  • Programmable power off timer

Features

  • Compact and rugged design features large display and bargraph
  • Display any two parameters (Temperature and Humidity or Dew Point, or Wet Bulb) simultaneously
  • Min/Max function stores & recalls highest and lowest readings
  • Timer function displays the elapsed time (mins : secs and day : hour) to the minimum and maximum readings
  • Programmable auto power off time frame
  • Remote capacitance sensor with 39" (1m) coiled cable
  • Switchable °C/°F temperature units
  • Data Hold function freezes reading on display
  • Auto power off to save battery life
  • Low battery and overrange indication
  • Complete with built-in stand, protective holster, probe and 6 AAA batteries Applications:
    • Monitor Relative Humidity and Temperature in factories, clean rooms, offices, and greenhouses
    • Produce reports of overnight or long term humidity and temperature fluctuations
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EXEA20
Product Name EasyView™ Hygro-Thermometer & Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 1926505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Meter; Handheld
View Details
Electronic Hygrostat EFR 012 - 01246.0-00 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 65 %
View Details
Wall-mount, Weatherproof Dewpoint Hygrometer - Superdew 3 WP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Multi-function Air Humidity Meter - PCE-780 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Form Factor Meter
Relative Humidity Range 1 to 99 %
View Details