Shenzhen Vsndt Co., Ltd. Under Car Telescopic Search Endoscope VS-MC Series

Description
VS-MC is a 5MP HD under car telescopic rescue endoscope with a 1.88m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components. Advantage: 1/3 CMOS Sensor. 5MP pixels Camera diameter: 3.6mm F1.2 105° Equipped with 6 bright LED lights 5 Million camera pixels, clear picture more accurate display of the scene Universalwear-resist ant wheel 360° Steering swing head Function: 6 hours extra long endurance. Long-lasting workworry-free and labor-saving One key to take photo, video and audio. Detection rod retracts: 58cm. Expand about 1.88m Voice intercom two-way communication. Easyto checkall kindsofundercarriage
Datasheet
Description
VS-MC is a 5MP HD under car telescopic rescue endoscope with a 1.88m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components. Advantage: 1/3 CMOS Sensor. 5MP pixels Camera diameter: 3.6mm F1.2 105° Equipped with 6 bright LED lights 5 Million camera pixels, clear picture more accurate display of the scene Universalwear-resist ant wheel 360° Steering swing head Function: 6 hours extra long endurance. Long-lasting workworry-free and labor-saving One key to take photo, video and audio. Detection rod retracts: 58cm. Expand about 1.88m Voice intercom two-way communication. Easyto checkall kindsofundercarriage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Under Car Telescopic Search Endoscope - VS-MC Series - Shenzhen Vsndt Co., Ltd.
Shenzhen, China
Under Car Telescopic Search Endoscope
VS-MC Series
Under Car Telescopic Search Endoscope VS-MC Series
VS-MC is a 5MP HD under car telescopic rescue endoscope with a 1.88m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components. Advantage: 1/3 CMOS Sensor. 5MP pixels Camera diameter: 3.6mm F1.2 105° Equipped with 6 bright LED lights 5 Million camera pixels, clear picture more accurate display of the scene Universalwear-resist ant wheel 360° Steering swing head Function: 6 hours extra long endurance. Long-lasting workworry-free and labor-saving One key to take photo, video and audio. Detection rod retracts: 58cm. Expand about 1.88m Voice intercom two-way communication. Easyto checkall kindsofundercarriage

VS-MC is a 5MP HD under car telescopic rescue endoscope with a 1.88m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components.

Advantage: 1/3 CMOS Sensor. 5MP pixels

  • Camera diameter: 3.6mm F1.2 105°
  • Equipped with 6 bright LED lights
  • 5 Million camera pixels, clear picture more accurate display of the scene
  • Universalwear-resistant wheel
  • 360° Steering swing head

Function: 6 hours extra long endurance. Long-lasting workworry-free and labor-saving

  • One key to take photo, video and audio.
  • Detection rod retracts: 58cm. Expand about 1.88m
  • Voice intercom two-way communication. Easyto checkall kindsofundercarriage
Supplier's Site Datasheet

Technical Specifications

  Shenzhen Vsndt Co., Ltd.
Product Category Borescopes
Product Number VS-MC Series
Product Name Under Car Telescopic Search Endoscope
Flexibility Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Swing Prism Borescope - R060-077-045SW115-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique; Side; Retro
Features Video (optional feature)
View Details
Borescope - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Flexibility Rigid
Diameter 61 mm (2.4 inch)
Working Length 0.3050 to 0.9140 m (0.3336 to 0.9996 yd)
View Details
Audio Video Telescopic Endoscope - VS-M Series - Shenzhen Vsndt Co., Ltd.
Specs
Flexibility Rigid
Features Video
Working Length 5 m (5.47 yd)
View Details