InspectorTools 5MHz Dual Channel Multiscope EX381295A

Description
Oscilloscope and Autoranging True RMS Digital MultiMeter Easy to Use Menu Driven Operation Internal or External Triggering Auto or Manual Setup for Horizontal and Vertical Scaling Single Shot Mode Window Freeze Locks Waveform in the Display Roll Mode for Slow Repetition Waveforms Store and Recall Up to 16 Waveforms and Setups Sampling Time: 25MS/s Dual Channel; 50MS/s Single Channel 132 x 128 Pixel Super-Twist Two Level Backlit Display Data Hold and Low Battery Indication Multimeter Functions Include AC/DC Voltage, Resistance, Continuity,Frequency , RPM, Pulse Width, and % Duty Cycle RS-232 PC Interface and Software for Transferring Waveforms and Data
Description
Oscilloscope and Autoranging True RMS Digital MultiMeter Easy to Use Menu Driven Operation Internal or External Triggering Auto or Manual Setup for Horizontal and Vertical Scaling Single Shot Mode Window Freeze Locks Waveform in the Display Roll Mode for Slow Repetition Waveforms Store and Recall Up to 16 Waveforms and Setups Sampling Time: 25MS/s Dual Channel; 50MS/s Single Channel 132 x 128 Pixel Super-Twist Two Level Backlit Display Data Hold and Low Battery Indication Multimeter Functions Include AC/DC Voltage, Resistance, Continuity,Frequency , RPM, Pulse Width, and % Duty Cycle RS-232 PC Interface and Software for Transferring Waveforms and Data

Suppliers

Company
Product
Description
Supplier Links
5MHz Dual Channel Multiscope - EX381295A - InspectorTools
Ventura, CA, USA
5MHz Dual Channel Multiscope
EX381295A
5MHz Dual Channel Multiscope EX381295A
Oscilloscope and Autoranging True RMS Digital MultiMeter Easy to Use Menu Driven Operation Internal or External Triggering Auto or Manual Setup for Horizontal and Vertical Scaling Single Shot Mode Window Freeze Locks Waveform in the Display Roll Mode for Slow Repetition Waveforms Store and Recall Up to 16 Waveforms and Setups Sampling Time: 25MS/s Dual Channel; 50MS/s Single Channel 132 x 128 Pixel Super-Twist Two Level Backlit Display Data Hold and Low Battery Indication Multimeter Functions Include AC/DC Voltage, Resistance, Continuity,Frequency , RPM, Pulse Width, and % Duty Cycle RS-232 PC Interface and Software for Transferring Waveforms and Data

Oscilloscope and Autoranging True RMS Digital MultiMeter

  • Easy to Use Menu Driven Operation
  • Internal or External Triggering
  • Auto or Manual Setup for Horizontal and Vertical Scaling
  • Single Shot Mode
  • Window Freeze Locks Waveform in the Display
  • Roll Mode for Slow Repetition Waveforms
  • Store and Recall Up to 16 Waveforms and Setups
  • Sampling Time: 25MS/s Dual Channel; 50MS/s Single Channel
  • 132 x 128 Pixel Super-Twist Two Level Backlit Display
  • Data Hold and Low Battery Indication
  • Multimeter Functions Include AC/DC Voltage, Resistance,
    Continuity,Frequency, RPM, Pulse Width, and % Duty Cycle
  • RS-232 PC Interface and Software for Transferring Waveforms and
    Data
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Oscilloscopes
Product Number EX381295A
Product Name 5MHz Dual Channel Multiscope
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 2368999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
MSO2204X 200MHz 4Ch Mixed Signal Oscilloscope - MSO2204X - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Firmware & Utilities - MT2001A - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details