InspectorTools Single Phase/Three Phase 1000A AC Power Clamp Meter EX380976-k

Description
Single Phase/Three Phase 1000A AC Power Clamp Meter True Power, Aparent Power, Reactive Power, Horsepower, Power factor, Phase Angle with lead/lag indicator AC+DC µA Current with 10nA resolution for flame rod tests 9999 count LCD Type K Temperature measurement Min/Max, Data Hold, Auto power off
Description
Single Phase/Three Phase 1000A AC Power Clamp Meter True Power, Aparent Power, Reactive Power, Horsepower, Power factor, Phase Angle with lead/lag indicator AC+DC µA Current with 10nA resolution for flame rod tests 9999 count LCD Type K Temperature measurement Min/Max, Data Hold, Auto power off

Suppliers

Company
Product
Description
Supplier Links
Single Phase/Three Phase 1000A AC Power Clamp Meter - EX380976-k - InspectorTools
Ventura, CA, USA
Single Phase/Three Phase 1000A AC Power Clamp Meter
EX380976-k
Single Phase/Three Phase 1000A AC Power Clamp Meter EX380976-k
Single Phase/Three Phase 1000A AC Power Clamp Meter True Power, Aparent Power, Reactive Power, Horsepower, Power factor, Phase Angle with lead/lag indicator AC+DC µA Current with 10nA resolution for flame rod tests 9999 count LCD Type K Temperature measurement Min/Max, Data Hold, Auto power off

Single Phase/Three Phase 1000A AC Power Clamp Meter


  • True Power, Aparent Power, Reactive Power, Horsepower, Power factor, Phase Angle with lead/lag indicator
  • AC+DC µA Current with 10nA resolution for flame rod tests
  • 9999 count LCD
  • Type K Temperature measurement
  • Min/Max, Data Hold, Auto power off
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Power Meters
Product Number EX380976-k
Product Name Single Phase/Three Phase 1000A AC Power Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Power Meters - 1805100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display Type Digital
Output Interface Universal Serial Bus
Standards and Certifications RoHS
View Details
USB Power Meters - PMX40 - Maury Microwave
Specs
Sampling Rate 100000 Hz
View Details
Analog Power Meters - EK9578-000 - TE Connectivity
Specs
Display Type Analog
View Details
Advanced Optical Power & Meter, Benchtop, Dual Channel - 2938-R - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
Output Interface User selected 1, 2, 5, or 10 V full-scale, 0.03% resolution, 100Ω impedance
View Details