power meter with RS-232 interface and software to analyse power consumption The PCE-PA6000 power meter is a tabletop device for measuring effective power, apparent power, power factor, energy consumption, current, continuous voltage, resistance and frequency. The power meter also offers the possibility to connect industrial current converters with a transmission relation of 100/5A or 1000/5A. Its large 93 x 52mm LCD is easy to read and provides a variety of results, including Watts, cos φ, ACV and ACA. With the optional PCE-PA ADP current adaptor with ground wire (up to 16ACA) it can safely and quickly measure and analyse with the help of the power meter. Measurement of current and power can be done directly with test cables that come with the device or indirectly using the clamps. The device has an RS-232 interface, and software to analyse results and transfer data to a computer. This makes it the ideal device for any workshop or for measuring power to determine faults in devices.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Power Meters |
| Product Number | PCE-PA6000 |
| Product Name | Power Meter |
| Form Factor | Bench top |