TE Connectivity Analog Power Meters D32817-000

Description
Dimensions Case Depth : 53.52 MM  [2.1 INCH ] Case Height : 58.42 MM  [2.3 INCH ] Case Size : 2.5 Case Width : 76.2 MM  [3 INCH ] Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : DC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Measured Value : 50 Scale (AMP) : 0/100 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote
Description
Dimensions Case Depth : 53.52 MM  [2.1 INCH ] Case Height : 58.42 MM  [2.3 INCH ] Case Size : 2.5 Case Width : 76.2 MM  [3 INCH ] Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : DC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Measured Value : 50 Scale (AMP) : 0/100 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - D32817-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
D32817-000
Analog Power Meters D32817-000
Dimensions Case Depth : 53.52 MM  [2.1 INCH ] Case Height : 58.42 MM  [2.3 INCH ] Case Size : 2.5 Case Width : 76.2 MM  [3 INCH ] Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : DC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Measured Value : 50 Scale (AMP) : 0/100 Scale Shape : Short Scale (90) System Type : Single Phase

Dimensions


  • Case Depth : 53.52 MM  [2.1 INCH ]
  • Case Height : 58.42 MM  [2.3 INCH ]
  • Case Size : 2.5
  • Case Width : 76.2 MM  [3 INCH ]

Electrical Characteristics


  • Operating Frequency (HZ) : 50 - 60
  • Power Meter Function : DC Ammeter

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Accuracy (PCT) : 2
  • Case Style : ANSI
  • Measured Value : 50
  • Scale (AMP) : 0/100
  • Scale Shape : Short Scale (90)
  • System Type : Single Phase
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number D32817-000
Product Name Analog Power Meters
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - E48379-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - E34064-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - EF2778-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - C08116-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details