InspectorTools Tru Pointe® 1100 BA288002

Description
The Tru Pointe® 1100 is a state-of-the-art digital ultrasonic inspection system for leak detection, mechanical inspection and troubleshooting. The principle of operation of the Tru Pointe® 1100 is based on the detection of ultrasonic acoustics produced by the turbulent flow of gases and liquids in leaks, both internal and external. Carrying multiple patents, the Tru Pointe® 1100 incorporates two independent sensors that identify external (airborne) leaks and internal (structural) leaks of any gas. The Tru Pointe® 1100 accurately detects ultrasounds generated by leaks which are inaudible to humans and pinpoints them at the speed of sound. Ultrasound from leaks or mechanical problems like bearing wear is translated into audible tones by an electronic process called heterodyning where they can be heard in the headset. Simultaneously, the audio intensity is displayed on dual displays - a bar graph with peak hold and an alphanumeric multifunctional display. Independent sensitivity and volume controls allow the user to ‘tune’ into a sound through the unique AudioZoom™ feature and on-the-fly sensitivity changes. The Tru Pointe® 1100 detects airborne leaks or electrical arcing in the frequency band of 34 kHz to 42 kHz and 16 kHz to 24 kHz for internal leaks or bearing wear using the patented Touch Probe. The user can easily toggle between the two modes in four button clicks without having to reset any previous selections. Features Capable of detecting a 5 PSI leak out of a 0.005” hole, 30 to 40 feet away (depending on background noise). Unaffected by the presence of other gases or sounds in the test area. Unaffected by wind or temperature fluctuations. Includes high-quality noise attenuating headphones compatible with hard hats. Unique AudioZoom™ volume control.<\UL>
Description
The Tru Pointe® 1100 is a state-of-the-art digital ultrasonic inspection system for leak detection, mechanical inspection and troubleshooting. The principle of operation of the Tru Pointe® 1100 is based on the detection of ultrasonic acoustics produced by the turbulent flow of gases and liquids in leaks, both internal and external. Carrying multiple patents, the Tru Pointe® 1100 incorporates two independent sensors that identify external (airborne) leaks and internal (structural) leaks of any gas. The Tru Pointe® 1100 accurately detects ultrasounds generated by leaks which are inaudible to humans and pinpoints them at the speed of sound. Ultrasound from leaks or mechanical problems like bearing wear is translated into audible tones by an electronic process called heterodyning where they can be heard in the headset. Simultaneously, the audio intensity is displayed on dual displays - a bar graph with peak hold and an alphanumeric multifunctional display. Independent sensitivity and volume controls allow the user to ‘tune’ into a sound through the unique AudioZoom™ feature and on-the-fly sensitivity changes. The Tru Pointe® 1100 detects airborne leaks or electrical arcing in the frequency band of 34 kHz to 42 kHz and 16 kHz to 24 kHz for internal leaks or bearing wear using the patented Touch Probe. The user can easily toggle between the two modes in four button clicks without having to reset any previous selections. Features Capable of detecting a 5 PSI leak out of a 0.005” hole, 30 to 40 feet away (depending on background noise). Unaffected by the presence of other gases or sounds in the test area. Unaffected by wind or temperature fluctuations. Includes high-quality noise attenuating headphones compatible with hard hats. Unique AudioZoom™ volume control.<\UL>

Suppliers

Company
Product
Description
Supplier Links
Tru Pointe® 1100 - BA288002 - InspectorTools
Ventura, CA, USA
Tru Pointe® 1100
BA288002
Tru Pointe® 1100 BA288002
The Tru Pointe® 1100 is a state-of-the-art digital ultrasonic inspection system for leak detection, mechanical inspection and troubleshooting. The principle of operation of the Tru Pointe® 1100 is based on the detection of ultrasonic acoustics produced by the turbulent flow of gases and liquids in leaks, both internal and external. Carrying multiple patents, the Tru Pointe® 1100 incorporates two independent sensors that identify external (airborne) leaks and internal (structural) leaks of any gas. The Tru Pointe® 1100 accurately detects ultrasounds generated by leaks which are inaudible to humans and pinpoints them at the speed of sound. Ultrasound from leaks or mechanical problems like bearing wear is translated into audible tones by an electronic process called heterodyning where they can be heard in the headset. Simultaneously, the audio intensity is displayed on dual displays - a bar graph with peak hold and an alphanumeric multifunctional display. Independent sensitivity and volume controls allow the user to ‘tune’ into a sound through the unique AudioZoom™ feature and on-the-fly sensitivity changes. The Tru Pointe® 1100 detects airborne leaks or electrical arcing in the frequency band of 34 kHz to 42 kHz and 16 kHz to 24 kHz for internal leaks or bearing wear using the patented Touch Probe. The user can easily toggle between the two modes in four button clicks without having to reset any previous selections. Features Capable of detecting a 5 PSI leak out of a 0.005” hole, 30 to 40 feet away (depending on background noise). Unaffected by the presence of other gases or sounds in the test area. Unaffected by wind or temperature fluctuations. Includes high-quality noise attenuating headphones compatible with hard hats. Unique AudioZoom™ volume control.<\UL>

The Tru Pointe® 1100 is a state-of-the-art digital ultrasonic inspection system for leak detection, mechanical inspection and troubleshooting. The principle of operation of the Tru Pointe® 1100 is based on the detection of ultrasonic acoustics produced by the turbulent flow of gases and liquids in leaks, both internal and external. Carrying multiple patents, the Tru Pointe® 1100 incorporates two independent sensors that identify external (airborne) leaks and internal (structural) leaks of any gas.

The Tru Pointe® 1100 accurately detects ultrasounds generated by leaks which are inaudible to humans and pinpoints them at the speed of sound. Ultrasound from leaks or mechanical problems like bearing wear is translated into audible tones by an electronic process called heterodyning where they can be heard in the headset. Simultaneously, the audio intensity is displayed on dual displays - a bar graph with peak hold and an alphanumeric multifunctional display. Independent sensitivity and volume controls allow the user to ‘tune’ into a sound through the unique AudioZoom™ feature and on-the-fly sensitivity changes.


The Tru Pointe® 1100 detects airborne leaks or electrical arcing in the frequency band of 34 kHz to 42 kHz and 16 kHz to 24 kHz for internal leaks or bearing wear using the patented Touch Probe. The user can easily toggle between the two modes in four button clicks without having to reset any previous selections.

Features

  • Capable of detecting a 5 PSI leak out of a 0.005” hole, 30 to 40 feet away (depending on background noise).
  • Unaffected by the presence of other gases or sounds in the test area.
  • Unaffected by wind or temperature fluctuations.
  • Includes high-quality noise attenuating headphones compatible with hard hats.
  • Unique AudioZoom™ volume control.<\UL>
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Liquid Leak Detectors
Product Number BA288002
Product Name Tru Pointe® 1100
Unlock Full Specs
to access all available technical data

Similar Products

 - 7044287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Detectable Liquid Types Water
View Details
Liquid Leak Detector Alarm - 2852-LPS - Arjay Engineering
Specs
Leak Detection Method Capacitance
Specific Detectable Liquid Types Water; Corrosive Fluids; Petroleum Based Products/Fuels
Liquid Temperature Range -76 to 131 F (-60 to 55 C)
View Details
Specs
Leak Detection Method Infared
Specific Detectable Liquid Types Water; Petroleum Based Products/Fuels; Heavy Duty Application
Detectable Liquid Features Dirty Liquids; Opaque Liquids
View Details