Exclusive Energy Efficient - Warehouse Workhorse!
Series 894E is equipped with three T8 black light insect attraction lamps. These versatile units may be ceiling hung, wall mounted, or placed on shelves, worktables, and other flat platforms. An included rear reflector should be used if the unit is wall mounted. Safety guards, positioned in front, top, and back sides of the unit, promote multi-directional black light emission for greater flying insect attraction and elimination.
| Series 894E | |
|---|---|
| Energy Efficient Model Numbers | |
| Metal Finish | |
| Aluminized Steel | 894EDGA |
| Stainless Steel | 894EDGS |
| Black Light Lamps | 2- 36 BL Unfiltered and 1- 36B BLB Filtered |
| Gross Weight of Specific Models | Aluminized Steel = 43 lb / 19.5 kg Stainless Steel = 45 lb / 20.4 kg |
| Unit Dimensions | 42.0" Wide X 16.25" High X 6.5" Deep (1067.0 mm Wide X 413.0 mm High X 165.1 mm Deep) |
| Insect-O-Cutor | |
|---|---|
| Product Category | Pest Control Products and Equipment |
| Product Number | Series 894E |