The Series 4899E from Insect-O-Cutor is a high-performance flying insect electrocution device designed for effective insect attraction and elimination. It operates on a primary voltage of 120 volts and a secondary voltage of 4500 volts, requiring grounding for safe operation. The unit features a heavy-duty transformer and energy-efficient ballasts, which enhance light output while reducing electrical consumption. This model is available in two metal finishes: aluminized steel, weighing 57 lbs (25.9 kg), and stainless steel, weighing 63 lbs (28.6 kg). The dimensions of the unit are 55.5 inches wide, 12 inches high, and 8.25 inches deep, making it suitable for various installation environments, including hallways, loading docks, and workshops. The Series 4899E includes safety features such as guards, a safety switch, and an internal insect collection drawer, ensuring ease of maintenance and operation.
Series 4899E Models, the largest in this series, may be ceiling hung, wall mounted, or placed on flat platforms. Stainless metal flange (safety retainer) latches guard open for routine maintenance. Not available in Canada.
| Series 4899E | |
|---|---|
| Energy Efficient Model Numbers | |
| Metal Finish | United States |
| Aluminized Steel | 4899EDGA |
| Stainless Steel | 4899EDGS |
| Black Light Lamps | 48 BL Unfiltered and 48B BLB Filtered |
| Gross Weight of Specific Models | Aluminized Steel = 57 lb / 25.9 kg Stainless Steel = 63 lb / 28.6 kg |
| Unit Dimensions | 55.5" Wide X 12.0" High X 8.25" Deep (1410.0 mm Wide X 305.0 mm High X 210.0 mm Deep) |
| Insect-O-Cutor | |
|---|---|
| Product Category | Pest Control Products and Equipment |
| Product Number | Series 4899E |