| Series 2594E/2599E | |
|---|---|
| Energy Efficient Model Numbers | |
| Metal Finish | United States |
| Beige Textured | 2599EDG |
| Aluminized Steel | 2599EDGA |
| Stainless Steel | 2599EDGS |
| Metal Finish | Canada |
| Aluminized Steel | 2594ECBDGA |
| Black Light Lamps | 24 BL Unfiltered and 24B BLB Filtered |
| Gross Weight of Specific Models | Beige Textured = 28 lb / 12.7 kg Aluminized Steel = 28 lb / 12.7 kg Stainless Steel = 29 lb / 13.2 kg |
| Unit Dimensions | 28.9" Wide X 12.5" High X 5.25" Deep (734.1 mm Wide X 317.5 mm High X 133.4 mm Deep) |
| Insect-O-Cutor | |
|---|---|
| Product Category | Pest Control Products and Equipment |
| Product Number | Series 2594E/2599E |