Designed for use in all areas where an alternative to electric grid units is desired, this unit has safety-coated lamps as standard. Superior glueboard performance and easy installation suitable for wall mounting or free standing. Model IND35 features a large capacity glueboard.
Tool-free maintenance for fast and easy servicing and lamp replacement
Equipped with UVA-Green safety-coated lamps as standard!
Exceptionally low power consumption
Approved to EN 60335-2-59 (Insect Killer Safety Standard)
UL-Listed 24NZ
Model IND35 White Polyester Coated Metal Finish Black Light Lamps: Two #18UVA-GS Sticky Glueboards: 12-Pack — Order GB6BLK-12 Shipping Weight: 14.3 Lbs. / 6.5 KG Unit Dimensions: 6.00 Inches High x 20.0 Inches Wide x 9.25 Deep (150 mm High x 510 mm Wide x 235 mm Deep)
Designed for use in all areas where an alternative to electric grid units is desired, this unit has safety-coated lamps as standard. Superior glueboard performance and easy installation suitable for wall mounting or free standing. Model IND35 features a large capacity glueboard.
- Tool-free maintenance for fast and easy servicing and lamp replacement
- Equipped with UVA-Green safety-coated lamps as standard!
- Exceptionally low power consumption
- Approved to EN 60335-2-59 (Insect Killer Safety Standard)
- UL-Listed 24NZ
Model IND35
White Polyester Coated Metal Finish
Black Light Lamps: Two #18UVA-GS
Sticky Glueboards: 12-Pack — Order GB6BLK-12
Shipping Weight: 14.3 Lbs. / 6.5 KG
Unit Dimensions:
6.00 Inches High x 20.0 Inches Wide x 9.25 Deep
(150 mm High x 510 mm Wide x 235 mm Deep)