Three-lamp Series 7194E (using 36" lamps) serve well in any given area of a facility … from exterior entryways (rail and truck doors) … to production areas … to office areas.
| Series 7194E | |
|---|---|
| Energy Efficient Model Numbers | |
| Metal Finish | |
| Beige Textured | 7194EDG |
| Aluminized Steel | 7194EDGA |
| Stainless Steel | 7194EDGS |
| Black Light Lamps | 2- 36 BL Unfiltered and 1- 36B BLB Filtered |
| Gross Weight of Specific Models | Beige Textured = 41 lb / 18.6 kg Aluminized Steel = 41 lb / 18.6 kg Stainless Steel = 43 lb / 19.5 kg |
| Unit Dimensions | 16.0" Wide X 45.55" High X 5.0" Deep (406.4 mm Wide X 1156.9 mm High X 127.0 mm Deep) |
| Insect-O-Cutor | |
|---|---|
| Product Category | Pest Control Products and Equipment |
| Product Number | Series 7194E |