Inphi Corporation BGA Interface Transceiver IC HPCS3477C.B0-998972

Description
IC ETH AGGREGATOR 4P 1024-BGA Product overview: HPCS3477C.B0-998972 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HPCS3477C.B0-998 972 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC ETH AGGREGATOR 4P 1024-BGA Product overview: HPCS3477C.B0-998972 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HPCS3477C.B0-998 972 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BGA Interface Transceiver IC - 702-HPCS3477C.B0-998972 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
702-HPCS3477C.B0-998972
BGA Interface Transceiver IC 702-HPCS3477C.B0-998972
IC ETH AGGREGATOR 4P 1024-BGA Product overview: HPCS3477C.B0-998972 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HPCS3477C.B0-998 972 can be used for catalog matching and distributor lookup.

IC ETH AGGREGATOR 4P 1024-BGA Product overview: HPCS3477C.B0-998972 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HPCS3477C.B0-998972 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - HPCS3477C.B0-998972 - 776181-HPCS3477C.B0-998972 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - HPCS3477C.B0-998972
776181-HPCS3477C.B0-998972
Interface - Interface - Telecom - HPCS3477C.B0-998972 776181-HPCS3477C.B0-998972
Manufacturer: Inphi Corporation Win Source Part Number: 776181-HPCS3477C.B0- 998972 Packaging: Tray Package: 1024-BGA Mounting: SMD Interface: Interlaken, XAUI Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 1024-BGA (33x33) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Inphi Corporation
Win Source Part Number: 776181-HPCS3477C.B0-998972
Packaging: Tray
Package: 1024-BGA
Mounting: SMD
Interface: Interlaken, XAUI
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1024-BGA (33x33)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-HPCS3477C.B0-998972 776181-HPCS3477C.B0-998972
Product Name BGA Interface Transceiver IC Interface - Interface - Telecom - HPCS3477C.B0-998972
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 34R3430R-4CV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 722-SI2493-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
AM26LS31M Quadruple Differential Line Driver - AM26LS31MWB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details